EN
  • EN
  • DE

STP17N80K5

Part No STP17N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 14A TO220 / Trans MOSFET N-CH 800V 14A 3-Pin(3+Tab) TO-220AB Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh K5
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 26nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 866pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 170W (Tc)
Rds On (Maximum) @ Id, Vgs 340 mOhm @ 7A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220
Package TO-220-3
Win Source Part Number 795771-STP17N80K5
Popularity Medium
Supply and Demand Status Limited
Family Name STP17N80K5
ECCN EAR99
Country of Origin China
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STP17N80K5 CAD Model

Description

STP17N80K5 is an N-channel 800 V, 14 A MDmesh K5 Power MOSFET in a TO-220 package from STMicroelectronics. It is a high-performance MOSFET with low on-resistance and high efficiency, making it ideal for a wide range of applications, including:

Motor control Power supplies Renewable energy Industrial automation Automotive The STP17N80K5 is manufactured using STMicroelectronics' MDmesh K5 process, which provides a number of advantages, including:

Low on-resistance: The STP17N80K5 has a typical on-resistance of 0.29 Ohm, which results in lower power losses and higher efficiency. High avalanche ruggedness: The STP17N80K5 is highly avalanche rugged, making it ideal for applications where high voltage transients are expected. Fast switching speed: The STP17N80K5 has a fast switching speed, which makes it ideal for applications where high switching frequencies are required. The STP17N80K5 is also available in a variety of other packages, including TO-247, SOT-223, and DPAK. This makes it easy to select the right package for your specific application.

Features:

N-channel 800 V MOSFET 14 A continuous drain current 170 W continuous power dissipation Low on-resistance: 0.29 Ohm typical High avalanche ruggedness Fast switching speed TO-220 package Applications:

Motor control Power supplies Renewable energy Industrial automation Automotive Advantages:

High performance Low power losses High efficiency Highly avalanche rugged Fast switching speed Available in a variety of packages Additional Information:

The STP17N80K5 is a high-performance MOSFET that is ideal for a wide range of applications. It is manufactured using STMicroelectronics' MDmesh K5 process, which provides a number of advantages, including low on-resistance, high avalanche ruggedness, and fast switching speed. The STP17N80K5 is also available in a variety of packages, making it easy to select the right one for your specific application.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9617 $59.4255
36+ $3.2506 $117.0216
56+ $3.1491 $176.3496
76+ $3.0475 $231.6100
99+ $2.9459 $291.6441
132+ $2.6412 $348.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess