EN
  • EN
  • DE

STP25NM50N

Part No STP25NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 22A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 84nC @ 10V
Max Input Capacitance 2565pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 140 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212358-STP25NM50N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP25NM50N CAD Model

Description

The STP25NM50N is a state-of-the-art Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance transistor is part of ST's MDmesh™ V series, which is renowned for its excellent on-state resistance and switching performance. The device is specifically engineered to address the efficiency demands of a wide range of electronic applications, including switch-mode power supplies, lighting, DC-AC converters, and motor control systems.

Key Features

  • Low On-Resistance: The STP25NM50N boasts an extremely low on-state resistance (R<sub>DS(on)), minimizing conduction losses and enhancing overall efficiency.
  • High Voltage Capability: With a maximum drain-source voltage (V<sub>DSS) of 500V, this MOSFET can easily handle high voltage applications.
  • High Current Rating: The device supports a continuous drain current (I<sub>D) of 22A, making it suitable for high-power applications.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) ensures faster switching speeds and reduces switching losses.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stress conditions.

Applications

The STP25NM50N is versatile and can be used across various industries due to its robustness and high efficiency. It is ideal for:

  • Switch-mode power supplies (SMPS)
  • LED lighting applications
  • High-efficiency DC-AC inverters for solar energy systems
  • Power factor correction circuits
  • Motor drives and control units

Technical Specifications

Parameter Value V<sub>DSS 500V I<sub>D 22A R<sub>DS(on) Typ. 0.190 Ω Q<sub>g Typ. 47 nC

In conclusion, the STP25NM50N from STMicroelectronics is a powerful and reliable component for designers looking to optimize their power management systems. Its combination of high voltage capability, low on-resistance, and fast switching makes it an excellent choice for high-performance and energy-efficient designs.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9321 $59.3210
24+ $4.8672 $116.8128
37+ $4.7147 $174.4439
51+ $4.5634 $232.7334
66+ $4.4109 $291.1194
88+ $3.9547 $348.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess