EN
  • EN
  • DE

RSM232

Part No RSM232
Manufacturer Zilog
Catalog Through Hole Resistors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 046395-RSM232
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSM232 CAD Model

Description

The Zilog 046395-RSM232 is a medium popularity electronic component manufactured by Zilog.

  • Design: designed to meet the needs of various electronic devices that require an interface for specialized purposes
  • Compatibility: compatible with a wide range of devices
  • Applications: can be used for various applications
  • Performance: reliable and provides efficient performance

You May Also Be Interested in

TE Connectivity
RES 1.2K OHM 5% 2W AXIAL
Lowest to $0.2020
TE Connectivity
Fixed Resistor, Wire Wound, 11W,
Need more? Email Us
IRC - a TT electronics Company.
RES 47 OHM 1W 5% AXIAL
Need more? Email Us
IRC - a TT electronics Company.
RES METAL 0.1 OHM 3W 1% AXIAL
Need more? Email Us
IRC - a TT electronics Company.
RES 100 OHM 2W 5% AXIAL
Need more? Email Us
Anhui Vlco Technology Co., Ltd.
200Ω 250mW 250V Metal Film Resistor ±100ppm/℃ ±1% Through Hole,D2.7xL6.2mm Through Hole Resistors RoHS
Lowest to $0.0083
IRC - a TT electronics Company.
WMO2S-27KJI
Need more? Email Us
TE Connectivity
RES 220 OHM 5% 2W AXIAL
Need more? Email Us
Caddock Electronics Inc.
RES 2 OHM 1% 15W TO126
Lowest to $5.9665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9596 $51.4748
31+ $3.2489 $100.7159
48+ $3.1474 $151.0752
66+ $3.0459 $201.0294
85+ $2.9444 $250.2740
114+ $2.6398 $300.9372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess