EN
  • EN
  • DE

STP33N60M6

Part No STP33N60M6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 25A TO220  /  N-Channel 600 V 25A (Tc) 190W (Tc) Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ M6
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 125mOhm @ 12.5A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 33.4 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 1515 pF @ 100 V
Power Dissipation (Max) 190W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3
Base Product Number STP33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-18250
Standard Package 1,000
Win Source Part Number 1135909-STP33N60M6
Ultra Librarian 3D Model Ultra Librarian STP33N60M6 CAD Model

Description

STP33N60M6 - N-channel 600 V, 0.125 ohm typ., 21 A MDmesh M6 Power MOSFET in a TO-220 package

The STP33N60M6 from STMicroelectronics is a high-performance N-channel Power MOSFET designed using the innovative MDmesh™ M6 technology. This Power MOSFET is part of ST's MDmesh M6 series, which is well-suited for high efficiency applications that require superior power density and outstanding performance.

The STP33N60M6 boasts a drain-source voltage (V<sub>DS) of 600 V, which makes it an excellent choice for applications that operate at high voltages. Its low on-resistance (R<sub>DS(on)) of just 0.125 ohm typ. at 10 V ensures high efficiency and minimizes power losses during operation, which is critical for energy-sensitive designs.

With a continuous drain current (I<sub>D) rating of 21 A, this MOSFET can handle significant power throughput, making it ideal for a wide range of power applications, including switch-mode power supplies (SMPS), lighting applications, welding equipment, and solar inverters. Its high current capability also makes it suitable for motor control circuits and other high-power switching applications.

The TO-220 package is a widely used and robust package that provides good thermal performance, making it easier to manage the heat dissipation in high-power applications. The STP33N60M6 is designed for ease of integration into various circuit designs and offers a simple drive with its gate charge (Q<sub>g) of 47 nC.

STMicroelectronics has equipped the STP33N60M6 with 100% avalanche tested ruggedness and a very tight parameter distribution, resulting in reliable performance and consistent quality. This Power MOSFET is also characterized by an excellent body diode ruggedness, which is essential for hard switching applications.

In summary, the STP33N60M6 is a high-voltage, high-performance Power MOSFET that offers a combination of low conduction losses and high switching performance. It's suitable for a variety of applications that demand high efficiency, reliability, and thermal performance. With its advanced technology and robust package, the STP33N60M6 is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4549 $50.7294
15+ $6.9374 $104.0610
23+ $6.7206 $154.5738
31+ $6.5038 $201.6178
40+ $6.2870 $251.4800
54+ $5.6366 $304.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,199 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess