The STP36NE06FP is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MOSFET is part of the STP series, known for their efficiency and reliability. The STP36NE06FP is specifically engineered to address the demands for high-speed switching and low on-resistance in a wide array of applications.
Key Features
- Low Threshold Drive: The device features a low gate threshold voltage, making it suitable for low voltage applications and ensuring easy drive capability.
- High Current Capability: With a continuous drain current of 36A, this MOSFET is capable of handling high current loads, making it ideal for power-intensive applications.
- Low On-Resistance (R<sub>DS(on)): The low on-state resistance minimizes conduction losses and improves overall efficiency, which is crucial for power management circuits.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and durability under stress conditions.
- High-Speed Switching: The device is designed for fast switching applications, contributing to better performance in power converters and inverters.
Applications
The STP36NE06FP is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control
- Power Management Functions
- Automotive and Industrial Applications
Package and Mounting
The STP36NE06FP comes in a fully isolated TO-220FP package, which not only provides excellent heat dissipation but also ensures electrical isolation from the mounting surface. This package is widely used and favored for its ease of installation and robustness.
With its combination of performance and reliability, the STP36NE06FP from STMicroelectronics is a top choice for designers and engineers looking to optimize their power management systems.