STP3NB60FP - Power MOSFET by STMicroelectronics
The STP3NB60FP is a robust Power MOSFET device manufactured by STMicroelectronics, designed to deliver high performance in a wide array of applications. This power MOSFET is a part of STMicroelectronics' MDmesh™ series, which is well-known for its excellent on-state resistance and switching performance. The device is particularly suited for high-efficiency power supplies, motor controls, and inverter circuits, among other uses.
Key Features
- Voltage Rating: The STP3NB60FP is designed to handle a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high voltage applications.
- Current Capacity: It can sustain a continuous drain current (I<sub>D) of up to 3A, providing ample current for a variety of needs.
- Low On-resistance: With an on-state resistance (R<sub>DS(on)) as low as 1.2 Ohm, the MOSFET ensures minimal voltage drop and power loss during operation.
- Fast Switching: The device boasts fast switching speeds, which is crucial for reducing switching losses and improving efficiency in power conversion systems.
- High dv/dt Capability: The STP3NB60FP is capable of withstanding high voltage transients, offering improved reliability in harsh environments.
- TO-220FP Package: Enclosed in a fully isolated TO-220FP package, the MOSFET provides good heat dissipation and easy mounting on heat sinks for thermal management.
Applications
The versatility of the STP3NB60FP allows it to be integrated into a wide range of electronic circuits. It is particularly effective in switch-mode power supplies (SMPS), high-efficiency DC-DC converters, power factor correction circuits, and electronic lamp ballasts. The device is also suitable for motor control applications, including brushless DC motors, and as a switch in inverter designs for renewable energy sources like solar power systems.
Conclusion
STMicroelectronics' STP3NB60FP offers a compelling combination of high voltage capability, low on-resistance, fast switching, and reliability. Its robustness and efficiency make it an ideal choice for designers looking to optimize their power management and conversion systems. Whether for industrial, consumer, or automotive applications, the STP3NB60FP stands out as a high-quality component that can enhance the performance and longevity of electronic products.