EN
  • EN
  • DE

STP4NB80FP

Part No STP4NB80FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 800V - 3ohm - 4A - TO-220/TO-220FP PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194593-STP4NB80FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP4NB80FP CAD Model

Description

STP4NB80FP - STMicroelectronics N-Channel MOSFET

The STP4NB80FP, manufactured by STMicroelectronics, is a robust N-channel MOSFET designed to deliver high performance in a wide range of applications. This power MOSFET is a fundamental component for designers focusing on efficiency and reliability. It features a voltage rating of 800V, which makes it suitable for high voltage applications, and it is capable of handling continuous currents up to 4A.

One of the key advantages of the STP4NB80FP is its low on-resistance (R<sub>DS(on)), which enhances its overall efficiency by minimizing conduction losses. This characteristic, combined with the device's fast switching speed, makes it an excellent choice for high-efficiency power supplies, lighting applications, and inverter circuits.

The device comes in a TO-220FP package, which is known for its good thermal performance. The package is designed to offer a high level of heat dissipation, ensuring the MOSFET operates within safe temperature ranges under high current conditions. This feature is particularly important for applications that are sensitive to thermal stresses and require reliable thermal management.

The STP4NB80FP also includes built-in protection features such as avalanche ruggedness and a gate-source Zener diode. These protections help to safeguard the device against harsh operating conditions, such as voltage spikes and overcurrent scenarios, thereby enhancing its durability and lifespan.

With its high breakdown voltage, low on-resistance, and robust package, the STP4NB80FP is well-suited for a variety of power applications. It is an ideal choice for designers looking for a MOSFET that combines high performance with reliability and efficiency. Whether it's for switching power supplies, motor control, or power management tasks, the STP4NB80FP from STMicroelectronics is a component that promises to deliver top-notch performance in a compact form factor.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1275 $63.8250
70+ $1.7452 $122.1640
105+ $1.6909 $177.5445
145+ $1.6366 $237.3070
185+ $1.5824 $292.7440
245+ $1.4183 $347.4835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess