EN
  • EN
  • DE

STP53N05-24

Part No STP53N05-24
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194602-STP53N05-24
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP53N05-24 CAD Model

Description

STP53N05-24 MOSFET Overview

The STP53N05-24 is a robust N-channel MOSFET from STMicroelectronics, renowned for its high efficiency and reliability. This power MOSFET is designed to cater to a wide array of applications, ranging from automotive to industrial and switching regulators. It is a preferred choice for designers looking for a component with excellent on-state resistance and superior switching performance.

Key Features

  • Low On-Resistance: The STP53N05-24 features an exceptionally low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: With a continuous drain current (I<sub>D) of 53A, this MOSFET can handle high current applications with ease.
  • 100V Drain-Source Voltage: The device can sustain a maximum drain-source voltage (V<sub>DS) of 100V, making it suitable for various high-voltage applications.
  • Fast Switching Speed: The MOSFET's fast switching characteristics ensure reduced switching losses and are ideal for high-frequency power conversion systems.
  • Avalanche Rugged Technology: It is designed to withstand rugged operating conditions and is rated for avalanche performance, which is critical for applications subject to high-energy pulses.
  • Low Threshold Voltage: Its low gate threshold voltage (V<sub>GS(th)) allows for easy drive capability.

Applications

The versatility of the STP53N05-24 MOSFET makes it suitable for a variety of applications, including:

  • Switching regulators and DC-DC converters
  • Motor control systems
  • Automotive applications
  • Power management solutions
  • Solar power inverters
  • High-performance computing

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The STP53N05-24 MOSFET is no exception, built with state-of-the-art manufacturing processes that ensure reliability and performance consistency. It is compliant with RoHS directives, ensuring that it meets global environmental standards and is suitable for eco-friendly applications.

Whether you're developing power supplies, designing automotive electronics, or working on renewable energy solutions, the STP53N05-24 from STMicroelectronics is an excellent choice for a high-performance, durable, and efficient N-channel MOSFET.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
STMicroelectronics
DISCRETE
Lowest to $27.8572
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess