EN
  • EN
  • DE

STTH1512G-TR

Part No STTH1512G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 15A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.1V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 105ns
Current - Reverse Leakage @ Vr 15μA @ 1200V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103926-STTH1512G-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH1512G-TR CAD Model

Description

STTH1512G-TR Ultrafast Recovery Diode from STMicroelectronics

The STTH1512G-TR is a high-performance ultrafast recovery diode, meticulously engineered by STMicroelectronics to cater to the demanding requirements of modern power conversion applications. This diode is specifically designed to optimize efficiency in high-frequency converters, power supplies, and other power-switching technologies.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of 1200V, the STTH1512G-TR is well-suited for applications requiring high voltage operation.
  • Ultrafast Recovery Time: The diode boasts an exceptionally fast recovery time, reducing switching losses and improving overall system efficiency.
  • Low Forward Voltage Drop: The low Vf minimizes conduction losses, contributing to the energy efficiency of the end application.
  • High Surge Current Capability: It can handle high surge currents, making it robust in demanding situations.
  • Soft Recovery Characteristics: The soft recovery behavior of the diode helps to minimize electromagnetic interference (EMI) and stress on the circuit components during switching.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber diode
  • Freewheeling diode in converters and motor control circuits
  • High-frequency rectifiers

Package and Quality

The STTH1512G-TR comes in a surface-mount D2PAK package, which is not only robust but also suitable for compact PCB layouts. It is designed for automated assembly, and its package is preferred for its thermal and electrical performance. The product adheres to STMicroelectronics' commitment to quality and reliability, ensuring stable performance even under harsh conditions.

Environmental Compliance

STMicroelectronics is dedicated to environmental stewardship. The STTH1512G-TR complies with RoHS and is free from environmentally hazardous substances. This commitment ensures that the product is suitable for use in eco-friendly applications and contributes to the global effort of reducing the environmental impact of electronic components.

With its combination of high-speed switching, efficiency, and reliability, the STTH1512G-TR from STMicroelectronics is an excellent choice for designers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4728 $51.9288
50+ $2.0289 $101.4450
77+ $1.9655 $151.3435
106+ $1.9021 $201.6226
136+ $1.8387 $250.0632
182+ $1.6485 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,459 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess