EN
  • EN
  • DE

STP5N60M2

Part No STP5N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 3.7A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 3.7A (Tc) 45W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ II Plus
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP5N60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-14282-5, STP5N60M2-ND, 497-14282-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935572-STP5N60M2
Ultra Librarian 3D Model Ultra Librarian STP5N60M2 CAD Model

Description

The STP5N60M2 is a robust and high-performance Power MOSFET designed and manufactured by STMicroelectronics. This semiconductor device is part of STMicroelectronics' MDmesh™ M2 series, which is well-known for its excellent energy efficiency and thermal performance. The STP5N60M2 is specifically engineered to address the demanding requirements of a wide range of electronic applications, including switch-mode power supplies (SMPS), lighting, AC-DC converters, and motor control circuits.

Key Features

  • Voltage Rating: The STP5N60M2 boasts a high drain-source voltage (VDS) of 600V, making it suitable for applications that require high voltage operation.
  • Current Capacity: With a continuous drain current (ID) of up to 4.5A, this MOSFET can handle significant power levels, contributing to its versatility in various power management tasks.
  • Low On-Resistance: The on-resistance (RDS(on)) is as low as 1.9 Ω, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Its fast switching characteristics ensure efficient operation at high frequencies, which is critical for reducing switching losses in power conversion systems.
  • Enhanced dv/dt Capability: The device is designed to withstand high voltage transients, ensuring reliable performance in applications with fast switching transients.
  • 100% Avalanche Tested: Guaranteeing robustness, the STP5N60M2 is thoroughly tested for avalanche energy capability, which is crucial for applications subjected to high-energy pulses.

Applications

The STP5N60M2 is suitable for a variety of applications, including:

  • High-efficiency switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Electronic ballasts for lighting
  • AC-DC converters
  • DC-AC inverters for solar energy systems
  • Motor control drivers

With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STP5N60M2 is a reliable choice for engineers looking to optimize power efficiency and thermal management in their designs. STMicroelectronics' commitment to quality and performance ensures that the STP5N60M2 meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6455 $51.8730
15+ $7.0938 $106.4070
22+ $6.8721 $151.1862
31+ $6.6504 $206.1624
39+ $6.4287 $250.7193
53+ $5.7637 $305.4761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess