EN
  • EN
  • DE

STP5NB90

Part No STP5NB90
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 900V - 2.3 ohm - 5A - TO-220/TO-220FP PowerMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194620-STP5NB90
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP5NB90 CAD Model

Description

STP5NB90 - Power MOSFET by STMicroelectronics

The STP5NB90 from STMicroelectronics is a robust and reliable power MOSFET designed to deliver high performance in a wide range of applications. This particular MOSFET features a high breakdown voltage of 900V, making it suitable for high voltage applications. It is part of the N-channel standard series, which is known for its efficiency and low power consumption.

With a continuous drain current of 5A, the STP5NB90 is capable of handling significant power for its size. The device is designed using STMicroelectronics' advanced MDmesh™ technology which combines a vertical structure with the company's proprietary strip layout to yield one of the world's lowest on-resistance and gate charge. These features make it an excellent choice for high-efficiency converters and power management tasks.

The STP5NB90 also boasts a low threshold drive, which means it can be turned on with a lower gate voltage, reducing the power needed to control the MOSFET and thus enhancing the overall efficiency of the system. Its dynamic dv/dt rating and fast switching speed further contribute to its effectiveness in high-performance environments.

From a design perspective, the STP5NB90 is available in a TO-220 package, which is widely used and recognized for its good thermal performance and ease of mounting on a printed circuit board. This package makes it suitable for various applications, including switch-mode power supplies (SMPS), lighting ballasts, welding equipment, and other high-voltage switching applications.

For protection and reliability, the STP5NB90 incorporates an avalanche ruggedness feature, which ensures the device can handle high energy pulses in the case of unclamped inductive loads. Moreover, the 100% avalanche tested MOSFET guarantees safe operating conditions under extreme scenarios.

Overall, the STP5NB90 from STMicroelectronics is engineered to meet the needs of modern high-voltage applications where efficiency, reliability, and power density are critical. With its advanced technology and robust design, it continues to be a preferred choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess