EN
  • EN
  • DE

STP80NF55-08

Part No STP80NF55-08
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 80A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 80A
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 112nC @ 10V
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 092374-STP80NF55-08
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STP80NF55-08
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STP80NF55-08 CAD Model

Description

The STP80NF55-08 is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is part of STMicroelectronics' STripFET™ II series, which is renowned for its low on-resistance and high switching performance. The STP80NF55-08 is specifically engineered to deliver high efficiency and reliability in a wide range of power management applications.

Key Features

  • Low Threshold Drive: The device features a low gate threshold voltage, making it compatible with a broad range of drive circuits and allowing for efficient operation even at low gate voltages.
  • High Current Capability: With a continuous drain current of 80A, the STP80NF55-08 is capable of handling high current loads, making it suitable for demanding applications.
  • Low On-Resistance: The low on-resistance (RDS(on)) of just 8 milliohms minimizes power losses and improves overall efficiency, which is crucial for power-intensive operations.
  • 100% Avalanche Tested: This MOSFET is guaranteed to withstand stress caused by fast switching and power surges, as it is thoroughly tested for avalanche ruggedness.
  • Exceptional Thermal Performance: Its excellent thermal characteristics ensure that the device operates reliably over a wide temperature range, preventing overheating and extending product life.

Applications

The STP80NF55-08 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Drivers
  • Automotive Applications
  • Power Management Solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP80NF55-08 is no exception, as it is designed with the highest standards of quality and reliability in mind. It is suitable for use in commercial, industrial, and even automotive environments where performance and durability are of paramount importance.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4181 $56.7240
90+ $1.1636 $104.7240
135+ $1.1273 $152.1855
185+ $1.0909 $201.8165
240+ $1.0545 $253.0800
320+ $0.9454 $302.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess