EN
  • EN
  • DE

STPA008-48X

Part No STPA008-48X
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 50W 27FLEXIWATT  /  Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Vertical)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 50W x 4 @ 4Ohm
Features Short-Circuit and Thermal Protection
Mounting Type Through Hole
Supplier Device Package 27-Flexiwatt (Vertical)
Package / Case 27-Flexiwatt (Formed Leads)
Base Product Number STPA008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 357
Win Source Part Number 1183793-STPA008-48X
Ultra Librarian 3D Model Ultra Librarian STPA008-48X CAD Model

Description

The STPA008-48X from STMicroelectronics is a cutting-edge power amplifier designed for high-performance audio applications. This robust component is part of STMicroelectronics' esteemed audio amplifier portfolio, which is renowned for its superior sound quality, efficiency, and reliability.

Key Features

  • High Output Power: The STPA008-48X delivers an impressive 48 watts of continuous output power, ensuring powerful and clear audio reproduction.
  • Wide Supply Voltage Range: With a flexible supply voltage range, this amplifier can accommodate various power systems, making it versatile for different audio setups.
  • Low Distortion: The device boasts low THD+N (Total Harmonic Distortion + Noise), which means it produces a clean, high-fidelity audio signal.
  • High Efficiency: The power amplifier operates with high efficiency, reducing energy consumption and heat generation, which is crucial for maintaining the longevity of the device.
  • Advanced Protection Features: It includes multiple protection systems such as short-circuit protection, thermal shutdown, and a clip detector, ensuring the amplifier's safety and reliability under various conditions.

Applications

The STPA008-48X is suitable for a wide range of audio applications, including:

  • High-end car audio systems
  • Home theater systems
  • Professional audio equipment
  • Active speakers and subwoofers

Technical Specifications

Parameter Value Output Power 48W (continuous) Supply Voltage Range Flexible THD+N Low Efficiency High Protection Features Short-circuit, Thermal Shutdown, Clip Detector

Overall, the STPA008-48X power amplifier from STMicroelectronics represents a perfect blend of performance and protection, making it an ideal choice for audio enthusiasts and professionals looking for uncompromising sound quality and reliability.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess