Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST PIC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 125ns
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOP
Win Source Part Number 1261822-STPIC6A259MTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name 6A259
Introduction Date March 23, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STPIC6A259MTR CAD Model

Description

STPIC6A259MTR Power Logic Octal D-Type Latch by STMicroelectronics

The STPIC6A259MTR from STMicroelectronics is a robust, high-voltage, high-current power logic octal D-type latch that is designed to provide a seamless interface between low-level logic circuitry and high-power loads. This integrated circuit (IC) is well-suited for a variety of industrial, automotive, and consumer applications where reliable control of high-current loads is essential.

Key Features

  • High-Voltage Output: The device can handle output voltages up to 50V, making it suitable for driving a wide range of loads.
  • High-Current Capability: With the ability to source up to 500mA of continuous current per channel, the STPIC6A259MTR can drive multiple outputs with ease.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection against inductive load transients, enhancing the durability and reliability of the device.
  • Low Power Consumption: Designed for efficiency, the device features low power dissipation, which is critical for energy-sensitive applications.
  • Serial Data Input: The IC supports serial data input, allowing for easy control using microcontrollers or other logic controllers.
  • Output Enable Function: An output enable function provides additional control by allowing the user to place all outputs in the high-impedance state, facilitating the use in bus-oriented systems.

Applications

The STPIC6A259MTR is versatile and can be used in a range of applications, including:

  • Relay and solenoid drivers
  • Lamp drivers
  • LED displays and signage
  • Motor control circuits
  • Power supply distribution and control systems

Product Specifications

The device is housed in a 20-pin TSSOP package, offering a compact footprint for space-constrained applications. It operates over a temperature range of -40°C to 150°C, ensuring reliable performance in extreme conditions. The STPIC6A259MTR is also fully RoHS compliant and lead-free, reflecting STMicroelectronics' commitment to environmental sustainability.

For engineers and designers looking for a reliable solution to manage high-power loads with digital control, the STPIC6A259MTR offers the perfect blend of power handling, efficiency, and ease of use.

You May Also Be Interested in

Texas Instruments
IC PWR OCT D LATCH 20-SOIC
Lowest to $1.9152
ECAD model for TPIC6B273DW
Texas Instruments
IC ADDRESSABLE LATCH 16-DIP
Lowest to $1.2509
ECAD model for CD74HC259E
Texas Instruments
IC OCT LATCH TRANSP 3/ST 20-SSOP
Lowest to $0.7681
ECAD model for CD74HCT573DBR
Texas Instruments
IC PWR OCT D LATCH 20-SOIC
Lowest to $2.2120
ECAD model for TPIC6B273DWRG4
ON Semiconductor
Low Voltage 16-Bit Transparent Latch with 3.6V Tolerant Inputs and Outputs and 26Ω Series Resistors in Outputs | IC LATCH TRANSP 16BIT LV 48TSSOP
Lowest to $1.8278
ECAD model for 74VCX162373MTD
Texas Instruments
IC OCT TRANSP LATCH INV 20-DIP
Need more? Email Us
ECAD model for CD74ACT373E
Texas Instruments
IC 20BIT BUS-INT D-LATCH 56-SSOP / D-Type Transparent Latch 2 Channel 10:10 IC Tri-State 56-SSOP
Need more? Email Us
ECAD model for SN74ABT162841DL
Texas Instruments
Eight Power DMOS-Transistor Outputs of 150-mA Continuous Current | IC PWR OCT D LATCH 20-SOIC
Lowest to $2.2120
ECAD model for TPIC6B273DWG4
Fairchild/ON Semiconductor
IC OCT TRANSP LATCH 3ST 20TSSOP
Need more? Email Us
ECAD model for 74AC373MTC

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention