EN
  • EN
  • DE

74ACT11373DBR

Part No 74ACT11373DBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D-TYPE LATCH 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 8.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74ACT11373
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857675-74ACT11373DBR
Ultra Librarian 3D Model Ultra Librarian 74ACT11373DBR CAD Model

Description

74ACT11373DBR Octal D-Type Transparent Latch by Texas Instruments

The 74ACT11373DBR is a high-performance, octal D-type transparent latch designed by Texas Instruments to cater to a wide range of digital applications. This integrated circuit is part of the 74ACT series, known for combining the best attributes of both CMOS and bipolar transistors to deliver high-speed operation similar to bipolar with the low power consumption of CMOS technology.

Featuring eight D-type latches with three-state outputs, the 74ACT11373DBR is ideal for temporary data storage and transferring data from input to output ports. Its transparent nature means that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred is retained at the Q outputs until LE is returned high again.

The device is packaged in a DBR type package, which is a small-outline integrated circuit, providing a compact footprint while ensuring robustness for various PCB layouts. This package type is suitable for automated surface-mount assembly processes and is commonly used in applications where space is at a premium.

The 74ACT11373DBR operates over a wide voltage range from 4.5V to 5.5V, making it compatible with TTL levels. This feature allows for easy integration into 5V systems without the need for level shifting, providing designers with flexibility and ease of use. Furthermore, the device supports a wide operating temperature range, ensuring reliable performance across diverse environmental conditions.

Key features of the 74ACT11373DBR include its high drive capability, which is capable of driving 15 LSTTL loads. The device also boasts a ±24mA output drive at 5V, which is a testament to its robust output drive capability. This makes it suitable for driving high-capacitive loads and ensures signal integrity in complex digital systems.

In summary, the Texas Instruments 74ACT11373DBR octal D-type transparent latch is a versatile and reliable component for applications requiring temporary data storage and signal buffering with high-speed and low-power performance.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6594 $51.2316
34+ $3.0026 $102.0884
52+ $2.9088 $151.2576
72+ $2.8150 $202.6800
92+ $2.7211 $250.3412
123+ $2.4396 $300.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess