Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Input Impedance 100 kOhm
Measurement Error 0.1%
Voltage - I/O High 1.5V
Voltage - I/O Low 0.8V
Operating Supply Current 4.7mA
Supply Voltage - Operating 3 V to 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 129326-STPM13ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPM13ATR CAD Model

Description

The STPM13ATR is a highly integrated solution designed by STMicroelectronics for effective energy metering in various applications. This precision metering IC is part of ST's metering product line, which is known for its accuracy, reliability, and performance in measuring electrical parameters such as voltage, current, power, and energy consumption.

The STPM13ATR is particularly well-suited for single-phase energy metering and can be used in a range of residential and industrial settings. It features a two-wire UART interface for easy communication with microcontrollers, enabling developers to seamlessly integrate it into their designs. This versatility makes it an excellent choice for smart metering solutions, energy monitoring systems, and power management applications.

At the core of the STPM13ATR is its high-accuracy energy measurement capability, which complies with international metering standards. It boasts an on-chip temperature sensor that ensures stable operation over a wide temperature range, making it reliable in diverse environmental conditions. The device also includes a tamper detection feature, enhancing security and integrity in metering applications.

The IC's digital calibration enables simplified system-level calibration, reducing the time and cost associated with bringing metering products to market. Its low power consumption is another key attribute, helping to minimize the overall energy footprint of the systems in which it is deployed.

STPM13ATR comes in a compact TSSOP24 package, allowing for space-efficient PCB designs. Furthermore, it is designed with the environment in mind, as it is compliant with the European Union's Restriction of Hazardous Substances (RoHS) directive, ensuring that it meets the latest environmental standards for electronic components.

In conclusion, the STPM13ATR from STMicroelectronics represents a cutting-edge solution for energy metering, combining precision, integration, and efficiency. It is a smart choice for developers looking to incorporate reliable energy measurement into their products while maintaining a small form factor and adhering to environmental regulations.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-1145
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-1177
Microchip Technology
IC POWER MONITOR 1PH 28QFN
Lowest to $4.8000
ECAD model for MCP39F501-E/MQ
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-1169
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
ECAD model for AD71152ACPZ
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-4055
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-1175
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-1180
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
ECAD model for ADSST-AVR-3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention