EN
  • EN
  • DE

MCP39F501T-E/MQ

Part No MCP39F501T-E/MQ
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC POWER MONITOR 1PH 28QFN / Monitor 2.7V to 3.6V Automotive 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Measurement Error 0.1%
Operating Supply Current 13mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Meter Type Single Phase
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-QFN (5x5)
Win Source Part Number 774351-MCP39F501T-E/MQ
Popularity Medium
Supply and Demand Status Balance
Family Name MCP39F501
Introduction Date December 18, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP39F501T-E/MQ CAD Model

Description

Microchip Technology's MCP39F501T-E/MQ Power Monitoring IC

The MCP39F501T-E/MQ is a highly integrated, single-phase power-monitoring IC designed by Microchip Technology for real-time measurement of input power for AC/DC power supplies, power distribution units, and consumer and industrial applications. This advanced IC provides the solution for power monitoring with a variety of features that simplify the implementation of power monitoring systems.

Key Features

  • High Accuracy: The MCP39F501T-E/MQ offers high-accuracy signal acquisition and power calculations, ensuring precise measurements for effective energy consumption tracking.
  • Integrated Design: With an on-chip analog front-end (AFE), zero-crossing detection, and dedicated DSP for calculations, this IC minimizes the need for additional components and simplifies design.
  • Flexibility: The device supports a wide range of input voltages and current sensors, making it versatile for various applications.
  • Communication Interface: It features a UART interface for easy communication with microcontrollers or processors, enabling the transfer of measurement data for further processing or display.
  • Event Detection: The MCP39F501T-E/MQ can detect various power-related events, such as overcurrent, overvoltage, and power factor anomalies, which is crucial for system protection and diagnostics.

Applications

The MCP39F501T-E/MQ is ideal for a range of applications where power monitoring is critical. These include:

  • Smart power strips and power meters
  • Industrial panels and power distribution units
  • Consumer appliances like refrigerators, washing machines, and air conditioners
  • AC/DC power supplies and inverters

Technical Specifications

The IC comes in a 28-pin QFN package, suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. The MCP39F501T-E/MQ also includes non-volatile memory for device configuration, calibration data, and two sets of energy data storage, adding to its robustness and ease of use.

With its comprehensive set of features, the MCP39F501T-E/MQ from Microchip Technology stands out as a sophisticated solution for power monitoring needs across a broad spectrum of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Need more? Email Us
Analog Devices Inc.
IC MONITOR QUAD UV/OV 14TSSOP
Lowest to $11.1399
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY METERING 3PH 40LFCSP
Lowest to $10.3731
Microchip Technology
IC ENERGY METER FRONT 6CH 28SSOP / 3 Phase Meter IC 28-SSOP
Lowest to $5.1881
Renesas Electronics America
IC ENERGY METERING 28SSOP
Lowest to $2.6115
Analog Devices Inc.
IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $16.5550
Maxim Integrated
IC SENSOR ISOLATED 32QFN
Lowest to $16.3213
Analog Devices Inc.
IC ENERGY METER 1PHASE 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $3.6325

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4902 $58.4118
22+ $5.3254 $117.1588
34+ $5.1589 $175.4026
47+ $4.9925 $234.6475
60+ $4.8261 $289.5660
81+ $4.3269 $350.4789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 676 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess