EN
  • EN
  • DE

STPMIC1CPQR

Part No STPMIC1CPQR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description 14 OUTPUT RAILS PMIC 4 ADJUSTABL  /  General Purpose PMIC 44-WFQFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Applications General Purpose
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-WFQFN (5x6)
Base Product Number STPMIC1
Other Names 497-19783-6,497-19783-2,497-19783-1
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253164-STPMIC1CPQR
Ultra Librarian 3D Model Ultra Librarian STPMIC1CPQR CAD Model

Description

STPMIC1CPQR Power Management IC by STMicroelectronics

The STPMIC1CPQR is a highly integrated Power Management IC (PMIC) designed by STMicroelectronics, tailored for optimizing power efficiency in a wide range of applications. This advanced power solution is particularly suitable for complex digital platforms, such as application processors in mobile devices, industrial modules, and a variety of IoT devices.

Key Features

  • Multiple Regulated Outputs: The device includes four highly efficient step-down switching regulators, one boost regulator, one buck-boost regulator, and six low-dropout regulators (LDOs), providing a versatile array of voltage rails for various system components.
  • Integrated Power Switches: It features power switches for general-purpose power supplies, enhancing its utility in system designs.
  • Flexible Power Sequencing: The PMIC offers flexible and programmable power sequencing capabilities, ensuring that each power rail is activated in the correct order for reliable system startup and shutdown.
  • I<sup>2C Interface: An I<sup>2C interface allows for dynamic control and monitoring of the power states, enabling real-time system adjustments and power optimization.
  • Advanced Protection Features: The STPMIC1CPQR includes overvoltage, undervoltage, overcurrent, and thermal protection circuits to safeguard the system from various fault conditions.

Applications

The versatility of the STPMIC1CPQR makes it an ideal choice for powering complex digital cores, memory modules, and peripherals. It is well-suited for use in:

  • Smartphones and Tablets
  • Portable and Wearable Devices
  • Industrial Modules and Controllers
  • IoT Devices and Smart Home Systems

Product Specifications

The STPMIC1CPQR is offered in a compact QFN-64 package, ensuring a minimal footprint on the PCB. It operates over a wide input voltage range and is designed to meet the stringent power and space constraints of modern electronic systems.

With its comprehensive set of features and robust design, the STPMIC1CPQR from STMicroelectronics represents a reliable and efficient solution for advanced power management requirements in today's sophisticated electronic products.

You May Also Be Interested in

Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess