EN
  • EN
  • DE

STPS200170TV1Y

Part No STPS200170TV1Y
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series Q Automotive
Package Tube
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170 V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Max) @ If 850 mV @ 100 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 170 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STPS200170
Other Names 497-10967-5
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282840-STPS200170TV1Y
Ultra Librarian 3D Model Ultra Librarian STPS200170TV1Y CAD Model

Description

STPS200170TV1Y - STMicroelectronics Power Schottky Rectifier

The STPS200170TV1Y is a state-of-the-art power Schottky rectifier designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-quality electronic components. This rectifier is specifically engineered to provide high-efficiency power management within a wide variety of applications, making it a versatile choice for designers looking to enhance system performance and reliability.

The STPS200170TV1Y boasts a high average forward current rating of 2 x 100 A with a low forward voltage drop, ensuring minimal power loss during operation and making it suitable for high-frequency power switching. Its dual center tap configuration housed in a TO-220AB package allows for easy installation and thermal management, as well as providing a compact solution for space-constrained applications.

With a maximum operating junction temperature of 175°C, the STPS200170TV1Y can withstand harsh operating conditions, ensuring consistent performance and a longer lifespan for the end product. The device's high avalanche ruggedness capability also means it can handle extreme stress during operation without compromising its integrity.

The power rectifier is designed with a very low leakage current, which is beneficial for improving energy efficiency, especially in standby modes. This characteristic is particularly important for battery-powered devices where conserving power is crucial. Additionally, the STPS200170TV1Y features excellent switching behavior, which is a key factor for applications involving high-frequency operations.

Applications that can benefit from the STPS200170TV1Y include switch-mode power supplies (SMPS), high-efficiency DC-DC converters, freewheeling diodes in converters and motor control circuits, and power management tasks in consumer and industrial devices. Its robustness and efficiency make it an ideal choice for designers looking to enhance their power systems with a reliable and high-performance rectifier solution.

Overall, the STPS200170TV1Y from STMicroelectronics represents a blend of cutting-edge technology and practical design, offering an excellent choice for engineers in need of a high-quality power rectifier that can deliver top-notch performance in a wide range of applications.

You May Also Be Interested in

Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8193 $58.8193
3+ $48.2620 $144.7860
4+ $46.7538 $187.0152
5+ $45.2456 $226.2280
6+ $43.7375 $262.4250
8+ $39.2129 $313.7032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess