The STPS20L40CW is a robust and efficient dual center tap Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is specifically optimized for use in high-frequency power supplies and other power switching applications.
Key Features
- High Junction Temperature Capability: With a maximum operating junction temperature of 150°C, the STPS20L40CW ensures reliability and performance even under high temperature conditions.
- Low Forward Voltage Drop: The device offers a reduced forward voltage drop which provides better efficiency and helps in minimizing heat generation during operation.
- Dual Center Tap Configuration: Its dual center tap configuration allows for flexibility in the design of complex power supply circuits.
- High Surge Current Capability: The rectifier is capable of handling high surge currents, making it suitable for applications that experience frequent power surges.
Applications
The STPS20L40CW is ideal for a wide range of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- OR-ing diode
Electrical Characteristics
With a repetitive peak reverse voltage (VRRM) of 40V and an average forward current (IF(AV)) of 20A, the STPS20L40CW is capable of meeting the requirements of various power-intensive applications. Its low leakage current and high switching speeds make it an excellent choice for high-efficiency power designs.
Package and Quality
The STPS20L40CW comes in a TO-247 package, which is known for its high power dissipation capability. STMicroelectronics ensures that all their products meet the highest quality standards, with rigorous testing and quality control measures in place.
For designers and engineers looking for a reliable and high-performance Schottky rectifier, the STPS20L40CW from STMicroelectronics offers an excellent solution that combines efficiency, durability, and versatility.