Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 120 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 920 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 15 µA @ 120 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB Narrow Leads
Base Product Number STPS30120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-15151-5,STPS30120CTN-ND,-497-15151-5
Standard Package 50
Win Source Part Number 1153223-STPS30120CTN
Ultra Librarian 3D Model Ultra Librarian STPS30120CTN CAD Model

Description

The STPS30120CTN is a robust power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This rectifier is tailored for high-performance applications that demand efficiency, reliability, and thermal management. The device is housed in a TO-220AB narrow package, which is well-suited for high-density circuit designs.

Key Features

  • Voltage Rating: The STPS30120CTN boasts a repetitive peak reverse voltage (V<sub>RRM) of 120V, making it suitable for a range of applications that require a high breakdown voltage.
  • Forward Current: It offers a high average forward current (I<sub>F(AV)) of up to 30A, which is ideal for high-power applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop (V<sub>F), reducing power dissipation and improving efficiency.
  • High Junction Temperature: With an operating junction temperature range of -40°C to +175°C, the STPS30120CTN is designed to withstand extreme conditions.
  • Dual Center Tap Configuration: The dual diode arrangement with a common cathode (center tap) allows for flexibility in circuit designs, particularly in bridge configurations.
  • High Surge Capability: It is capable of handling high surge currents, providing robust protection against transient voltage spikes.

Applications

The STPS30120CTN is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Automotive applications
  • Reverse battery protection

With its exceptional performance and reliability, the STPS30120CTN from STMicroelectronics is a top choice for engineers and designers looking to enhance their power management systems. Its thermal and electrical characteristics ensure that it can meet the rigorous demands of both industrial and automotive applications, providing a versatile solution for modern electronic systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY GP 100V 200MA SOT23
Lowest to $0.0139
ECAD model for MMBD4148CA RFG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single TO-
Lowest to $0.2016
ECAD model for MBR10100CDS
ON Semiconductor
DIODE GEN PURP 100V 200MA SC88
Lowest to $0.3265
ECAD model for NSVBAS16W1T1G
STMicroelectronics
DIODE MODULE 200V 50A ISOTOP / Ultrafast recovery diode
Lowest to $18.8257
ECAD model for STTH10002TV2
Vishay
DIODE ARRAY SCHOTTKY 45V D2PAK / Schottky Rectifier, 2 x 10 A
Need more? Email Us
ECAD model for 20CTQ045STRL
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP
Lowest to $0.0553
ECAD model for BAV99W-QX
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO247 / SCHOTTKY RECTIFIER
Lowest to $0.1281
ECAD model for MBR30100WT
Yangzhou yangjie electronic co., ltd
SCHOTTKY DIODE 200V 10A TO-252
Lowest to $0.1744
ECAD model for MBR10200CDS
Micro Commercial Co
Interface
Lowest to $0.0474
ECAD model for BAW56-TP-HF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2719 $50.8760
100+ $1.0436 $104.3600
150+ $1.0110 $151.6500
205+ $0.9784 $200.5720
265+ $0.9458 $250.6370
355+ $0.8479 $301.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,890 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention