EN
  • EN
  • DE

STPS30M100ST

Part No STPS30M100ST
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 30A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 800mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 175μA @ 100V
Mounting Through Hole
Case / Package TO-220AB
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 053984-STPS30M100ST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS30M100ST CAD Model

Description

The STPS30M100ST is a state-of-the-art Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-efficiency rectifier is specifically engineered to meet the rigorous demands of high-frequency power electronics systems. With its superior switching performance and low power loss characteristics, the STPS30M100ST is an ideal choice for a wide range of applications, including power supplies, converters, and power management systems.

Key Features

  • Voltage Ratings: The STPS30M100ST boasts a repetitive peak reverse voltage (VRRM) of 100V, making it suitable for operations in most low to medium voltage applications.
  • High Current Capability: With an average forward current (IF(AV)) of 30A, this device can handle significant power levels, essential for demanding power conversion tasks.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces conduction losses and improves overall efficiency, which is crucial for energy-sensitive designs.
  • Power Schottky Technology: Utilizing advanced Schottky barrier technology, the STPS30M100ST offers fast switching speeds and minimal reverse recovery time, which enhances performance in high-frequency circuits.
  • Thermal Resistance: The device features low thermal resistance, ensuring reliable operation even at high junction temperatures.
  • Robust Package: Encased in a TO-220AB package, the STPS30M100ST provides a solid and durable construction that is well-suited for through-hole PCB mounting.

Applications

The versatility of the STPS30M100ST allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Battery Charging Systems
  • Power Factor Correction Circuits

Conclusion

With its robust design, high efficiency, and reliability, the STPS30M100ST from STMicroelectronics is an excellent choice for designers looking to enhance the performance of their power conversion systems. Its superior characteristics ensure that it can meet the needs of a broad spectrum of industrial, commercial, and consumer electronics applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1072 $60.8960
130+ $0.9085 $118.1050
200+ $0.8801 $176.0200
275+ $0.8517 $234.2175
355+ $0.8234 $292.3070
470+ $0.7382 $346.9540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,764 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess