EN
  • EN
  • DE

STPS30M60CT

Part No STPS30M60CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 60 V 15A Through Hole TO-220-3
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STPS30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-12320, -497-12320
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898370-STPS30M60CT
Ultra Librarian 3D Model Ultra Librarian STPS30M60CT CAD Model

Description

STPS30M60CT Dual Schottky Rectifier

The STPS30M60CT is a high-performance dual Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This rectifier is engineered to meet the demands of high efficiency and reliability in a range of electronic applications, particularly in power supply circuits and high-frequency inverters.

Key Features:

  • Low Forward Voltage Drop: The device features a very low forward voltage drop, which significantly reduces power loss and ensures higher efficiency in operation.
  • High Surge Current Capability: With its robust construction, the STPS30M60CT is capable of handling high surge currents, making it suitable for applications that experience transient overloads.
  • Dual Center Tap Configuration: The center tap configuration allows for use in both single and multiple-phase rectification, providing design flexibility for various circuit arrangements.
  • High Junction Temperature: The device can operate at high temperatures, with a maximum junction temperature of 175°C, ensuring reliability even under thermal stress.
  • Low Leakage Current: The rectifier has a low reverse leakage current, which contributes to its overall efficiency and reduces standby power consumption.

Applications:

  • Switch mode power supplies (SMPS)
  • DC/DC converters
  • Free-wheeling diodes in power supplies and inverters
  • Battery charging circuits
  • Reverse battery protection

Package and Ratings:

The STPS30M60CT comes in a TO-220AB package, which is widely recognized and easy to integrate into various circuit designs. The device has an average forward current of 30A and a repetitive peak reverse voltage of 60V, making it a robust choice for medium-power applications.

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STPS30M60CT is manufactured with the highest standards, ensuring that it meets the stringent requirements of industrial and consumer electronic devices. Its reliability is further backed by STMicroelectronics' reputation in the semiconductor industry.

Whether you're designing power supplies for consumer electronics or industrial systems, the STPS30M60CT offers a combination of efficiency, flexibility, and reliability that can help enhance your product's performance.

You May Also Be Interested in

Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5288 $58.1680
270+ $0.4340 $117.1800
415+ $0.4203 $174.4245
570+ $0.4068 $231.8760
735+ $0.3933 $289.0755
985+ $0.3525 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess