EN
  • EN
  • DE

STPS30M60SG-TR

Part No STPS30M60SG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 590 mV @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 165 µA @ 60 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 150°C (Max)
Base Product Number STPS30
Other Names STPS30M60SGTR,497-12322-6,497-12322-1,497-12322-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282084-STPS30M60SG-TR
Ultra Librarian 3D Model Ultra Librarian STPS30M60SG-TR CAD Model

Description

STPS30M60SG-TR Power Schottky Rectifier by STMicroelectronics

The STPS30M60SG-TR is a state-of-the-art Power Schottky Rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This component is part of STMicroelectronics' STPS series, which is renowned for its high efficiency and low power loss characteristics, making it an ideal choice for a wide range of applications.

Key Features

  • High Junction Temperature Capability: The STPS30M60SG-TR is capable of operating at high temperatures, with a maximum junction temperature of 175°C, ensuring reliability and performance under extreme conditions.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which results in reduced power loss and improved efficiency, particularly important in power-saving applications.
  • High Surge Current Capability: With its ability to handle high surge currents, this device is well-suited for applications that may experience unexpected or momentary high power loads.
  • Avalanche Specification: The device is designed to withstand specified avalanche energy, providing an additional layer of protection against sudden voltage spikes.

Electrical Characteristics

  • Average Forward Current: The STPS30M60SG-TR can handle an average forward current of up to 30 A, making it suitable for high current applications.
  • Repetitive Peak Reverse Voltage: It has a repetitive peak reverse voltage of 60 V, ensuring it can handle the demands of various circuits.
  • Power Dissipation: This rectifier has a power dissipation rating that supports its high-efficiency operation within a range of power applications.

Applications

The STPS30M60SG-TR is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • DC/DC converters
  • Free-wheeling diodes
  • Power management solutions

With its robust design and superior electrical characteristics, the STPS30M60SG-TR from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems. Whether in industrial, automotive, or consumer electronics, this Power Schottky Rectifier provides the performance needed for today's high-demand applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9300 $57.9000
65+ $1.5836 $102.9340
100+ $1.5341 $153.4100
135+ $1.4846 $200.4210
175+ $1.4352 $251.1600
235+ $1.2867 $302.3745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess