EN
  • EN
  • DE

STPS360B-TR

Part No STPS360B-TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Diode Schottky 60V 3A 3-Pin(2+Tab) DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DPAK
Element Configuration Single
Forward Voltage 650 mV
Maximum Operating Temperature 150 °C
Max Reverse Leakage Current 30 µA
Max Surge Current 50 A
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Peak Non-Repetitive Surge Current 50 A
RoHS Compliant
Win Source Part Number 1097241-STPS360B-TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPS360B-TR CAD Model

Description

The STPS360B-TR is a high-efficiency power Schottky diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to meet the needs of modern compact electronic applications, offering a combination of low forward voltage drop and high surge current capability.

Key Features

  • Average Forward Current: The STPS360B-TR can handle an average forward current of up to 3 A, making it suitable for a wide range of power management tasks.
  • Repetitive Peak Reverse Voltage: With a repetitive peak reverse voltage of 60 V, this diode ensures reliability and stability in circuits that experience high voltage fluctuations.
  • Low Forward Voltage Drop: The device's low forward voltage drop helps to minimize power loss and improve efficiency, which is crucial for battery-powered devices.
  • High Surge Current Capability: It can withstand high surge currents, which is essential for protecting circuits against unexpected voltage spikes.
  • Surface-Mount Package: Housed in an SMB (DO-214AA) surface-mount package, the STPS360B-TR is designed for automated assembly processes, saving time and cost in manufacturing.
  • Thermal Resistance: The device boasts excellent thermal resistance, ensuring stable performance over a wide temperature range.
  • RoHS Compliant: It adheres to the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The STPS360B-TR is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC modules
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STPS360B-TR Schottky diode is a testament to this commitment, providing designers with a robust and dependable component for their power management needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess