EN
  • EN
  • DE

CD4070BF

Part No CD4070BF
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS Quad Exclusive-OR and Exclusive-NOR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1159731-CD4070BF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4070BF CAD Model

Description

Product Overview: CD4070BF from Texas Instruments

The CD4070BF is a high-grade integrated circuit manufactured by Texas Instruments, renowned for their commitment to quality and innovation in the field of electronic components. This particular device is a member of the CMOS logic family and is specifically designed to meet the needs of a wide range of digital applications.

Key Features

  • Logic Type: The CD4070BF is a Quad Exclusive-OR Gate, which is essential for performing the exclusive OR function in digital circuits.
  • Supply Voltage Range: It operates over a broad supply voltage range from 3V to 18V, making it versatile for use in various systems with different power requirements.
  • High Noise Immunity: The device possesses a noise immunity characteristic of 0.45 VCC (typical), ensuring stable performance even in electrically noisy environments.
  • Low Power Consumption: With its CMOS technology, the CD4070BF boasts low power consumption, which is ideal for battery-operated devices and energy-efficient applications.

Applications

The CD4070BF is suitable for a variety of digital applications, including:

  • Binary addition systems
  • Data processing circuits
  • Function generators
  • Parity generators and checkers
  • Power management systems

Quality and Reliability

Texas Instruments ensures that the CD4070BF meets strict quality control standards, providing reliable performance for critical and demanding applications. This product is available in a 14-pin dual-in-line package, making it easy to integrate into a wide array of circuit boards and systems.

Environmental Compliance

In line with Texas Instruments' commitment to environmental responsibility, the CD4070BF is designed to comply with international standards, including RoHS (Restriction of Hazardous Substances) directives, ensuring minimal environmental impact and safe usage in electronic products.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9794 $67.9588
4+ $27.8805 $111.5220
6+ $27.0093 $162.0558
8+ $26.1380 $209.1040
10+ $25.2667 $252.6670
14+ $22.6530 $317.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess