EN
  • EN
  • DE

STPS40170CG-TR

Part No STPS40170CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 170V 40A 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 170V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 170V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 920mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 30μA @ 170V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 031530-STPS40170CG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STPS40170CG
Introduction Date September 16, 2005
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS40170CG-TR CAD Model

Description

STPS40170CG-TR - Power Schottky Rectifier

The STPS40170CG-TR from STMicroelectronics is a high-performance Power Schottky Rectifier designed to meet the needs of a wide array of applications requiring efficient power conversion and management. This robust component is part of STMicroelectronics' Schottky diode portfolio and is particularly suited for switch-mode power supplies, high-frequency DC/DC converters, freewheeling diodes, OR-ing diodes, reverse battery protection, and polarity protection applications.

The device features a repetitive peak reverse voltage (VRRM) of 170V and an average forward current (IF(AV)) of 40A, making it capable of handling high surge currents without faltering. Its low forward voltage drop (VF) helps to minimize power loss and improve efficiency, which is crucial for energy-sensitive designs. The STPS40170CG-TR is also characterized by its low reverse leakage current, contributing to its overall efficiency and reliability in operation.

This Schottky rectifier is encapsulated in a TO-263 (D2PAK) package, which ensures a compact footprint while allowing for good heat dissipation. Its surface-mount design is optimized for automated assembly processes, making it an excellent choice for mass production requirements. The device is also characterized by its junction temperature range from -40°C to +175°C, providing a robust solution for applications operating in extreme temperature environments.

The STPS40170CG-TR offers a guard-ring for enhanced ruggedness and long-term reliability. This feature is particularly important for applications that may experience challenging conditions such as voltage spikes or high levels of stress. The product is also compliant with RoHS and Halogen-free directives, reflecting STMicroelectronics' commitment to environmental sustainability and the production of eco-friendly components.

In summary, the STPS40170CG-TR is a versatile and reliable component that provides designers with a powerful tool for developing efficient and durable power management solutions. With its high current capability, low power loss, thermal efficiency, and robust construction, it stands out as a top choice for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5234 $50.4680
49+ $2.0705 $101.4545
75+ $2.0058 $150.4350
104+ $1.9411 $201.8744
134+ $1.8764 $251.4376
179+ $1.6823 $301.1317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess