EN
  • EN
  • DE

STPS41L30CG-TR

Part No STPS41L30CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 480mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1.5mA @ 30V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 054385-STPS41L30CG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS41L30CG-TR CAD Model

Description

STPS41L30CG-TR Schottky Rectifier Overview

The STPS41L30CG-TR from STMicroelectronics is a robust and high-performance Schottky rectifier, designed to meet the needs of a wide range of applications. This component is part of STMicroelectronics' STPS series, which is renowned for its efficiency and reliability. The STPS41L30CG-TR is particularly suitable for switch-mode power supplies and high-frequency DC to DC converters, making it an excellent choice for modern electronic applications requiring efficient power management.

Key Features

  • Voltage Ratings: The device has a repetitive peak reverse voltage (VRRM) of 30V, which is ideal for low-voltage applications.
  • High Current Capability: With an average forward current (IF(AV)) of 40A, the STPS41L30CG-TR can handle significant current loads, making it suitable for demanding power applications.
  • Low Forward Voltage Drop: This Schottky rectifier offers a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Switching Speed: The fast switching capability of the STPS41L30CG-TR ensures minimal losses in high-frequency applications, contributing to overall system efficiency.
  • Thermal Resistance: The device boasts an excellent thermal resistance, which allows for better heat dissipation and improves reliability under varying operating conditions.
  • Robust Package: Encased in a TO-220AB package, the STPS41L30CG-TR is designed for easy mounting and is capable of withstanding mechanical stress, making it suitable for rugged environments.

Applications

The versatility of the STPS41L30CG-TR makes it an ideal choice for a variety of applications, including:

  • Power supply management in consumer electronics
  • Automotive applications requiring high efficiency and reliability
  • Industrial power systems with high-frequency switching
  • Telecommunication infrastructure where power efficiency is critical
  • Energy harvesting systems and solar inverters

Conclusion

In summary, the STPS41L30CG-TR Schottky rectifier from STMicroelectronics is a high-quality component that offers a combination of low voltage operation, high current capacity, fast switching, and efficient thermal management. Its robust design and versatile performance make it an excellent choice for engineers looking to enhance the reliability and efficiency of their power systems.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4482 $50.6870
85+ $1.1883 $101.0055
135+ $1.1512 $155.4120
180+ $1.1140 $200.5200
235+ $1.0769 $253.0715
315+ $0.9655 $304.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,888 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess