EN
  • EN
  • DE

STPS5H100SFY

Part No STPS5H100SFY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description AUTOMOTIVE 100V LOW IR POWER SCH / Diode Schottky 100 V 5A Surface Mount TO-277A (SMPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 5A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 8 µA @ 100 V
Mounting SMD (SMT)
Package / Case TO-277, 3-PowerDFN
Supplier Device Package TO-277A (SMPC)
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names STPS5H100SFY-ND,497-18305-6,497-18305-2,497-18305-1
Standard Package 6,000
Win Source Part Number 1216415-STPS5H100SFY
Ultra Librarian 3D Model Ultra Librarian STPS5H100SFY CAD Model

Description

STPS5H100SFY - STMicroelectronics Power Schottky Rectifier

The STPS5H100SFY is a robust and high-performance Schottky rectifier designed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This power Schottky rectifier is particularly suitable for switch-mode power supplies and high-frequency DC to DC converters.

Key Features

  • High Junction Temperature Capability: This rectifier can operate at junction temperatures as high as 175°C, making it reliable for applications that experience high thermal conditions.
  • Low Forward Voltage Drop: The device ensures a low forward voltage drop (VF) which enhances power efficiency by reducing power loss during operation.
  • High Surge Current Capability: Its surge current capabilities make it suitable for applications that experience transient overloads, ensuring reliability and longevity.
  • Avalanche Rated: The STPS5H100SFY is designed to handle high energy spikes, making it robust against power surges and voltage transients.

Applications

The versatility of the STPS5H100SFY allows it to be used in a wide array of applications. These include:

  • Switch-mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Product Specifications

The STPS5H100SFY boasts impressive specifications that cater to demanding power management tasks:

  • Package: TO-220FP
  • Repetitive Peak Reverse Voltage (VRRM): 100V
  • Average Forward Current (IF(AV)): 5A
  • Forward Voltage (VF) @ IF: 0.85V (typical) at 5A
  • Operating Junction Temperature (TJ): -40°C to +175°C

The STPS5H100SFY is a testament to STMicroelectronics' commitment to providing high-quality and durable components for advanced electronic systems. Its performance and reliability make it an excellent choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3205 $51.2800
385+ $0.2630 $101.2550
590+ $0.2548 $150.3320
815+ $0.2466 $200.9790
1,050+ $0.2383 $250.2150
1,405+ $0.2137 $300.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess