Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Diode 650 V
Manufacturer STMicroelectronics
Package Reel - TR
Family Name STPSC8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-13455-2, -497-13455-1, STPSC8H065BTR, 497-13455-6, 497-13455-2, -497-13455-6, 497-13455-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848408-STPSC8H065B-TR
Ultra Librarian 3D Model Ultra Librarian STPSC8H065B-TR CAD Model

Description

STPSC8H065B-TR - Silicon Carbide Power Schottky Diode

The STPSC8H065B-TR is a cutting-edge Silicon Carbide Power Schottky Diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is part of STMicroelectronics' SiC Power Schottky diodes series, which are optimized for high-performance power electronics applications.

Key Features

  • No Reverse Recovery Charge: The diode features zero reverse recovery charge, which greatly reduces switching losses and enhances the efficiency of power conversion systems.
  • High Forward Surge Capability: With its robust design, the STPSC8H065B-TR is capable of handling high surge currents, making it suitable for demanding applications.
  • Temperature Independent Switching Behavior: The diode's performance remains consistent across a wide temperature range, ensuring reliability under varying operating conditions.
  • Low Leakage Current: It exhibits minimal leakage current, contributing to reduced power loss and improved thermal management.
  • High Junction Temperature Capability: The component can operate at high junction temperatures, which allows for reduced cooling requirements and a more compact system design.

Applications

The STPSC8H065B-TR is ideal for a range of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations

Technical Specifications

The device boasts impressive technical specifications:

  • Repetitive Peak Reverse Voltage (V<sub>RRM): 650V
  • Average Forward Current (I<sub>F(AV)): 8A
  • Package: DPAK (TO-252) surface-mount package
  • Qualification: Compliant with industrial qualification standards

With its robust package and superior electrical characteristics, the STPSC8H065B-TR is a go-to choice for engineers looking to enhance the performance and efficiency of their power electronic systems.

You May Also Be Interested in

Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to $1.9346
ECAD model for GP02-20-E3/54
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $0.1478
ECAD model for BAT64C-7-F
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9930 $59.7900
70+ $1.6354 $114.4780
110+ $1.5842 $174.2620
150+ $1.5332 $229.9800
190+ $1.4821 $281.5990
255+ $1.3288 $338.8440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention