EN
  • EN
  • DE

STPTIC-15G2C5

Part No STPTIC-15G2C5
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description 1P5 TUNABLE CAPACITOR  /  RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz 4-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr STMicroelectronics
Series Parascan™
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
RF Type GSM, LTE, W-CDMA
Mounting SMD (SMT)
Package / Case 4-XFBGA, FCBGA
Supplier Device Package 4-WLCSP
Base Product Number STPTIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-16323-2,-497-16323-1,497-16323-6,497-16323-1,497-16323-2,-497-16323-6
Standard Package 15,000
Win Source Part Number 964871-STPTIC-15G2C5
Ultra Librarian 3D Model Ultra Librarian STPTIC-15G2C5 CAD Model

Description

The STPTIC-15G2C5 is a cutting-edge product from STMicroelectronics, designed to meet the demands of modern electronics. This advanced component is part of STMicroelectronics' commitment to providing innovative semiconductor solutions that power electronics at the heart of everyday life.

Key Features

  • High Integration: The STPTIC-15G2C5 is a highly integrated device that simplifies circuit design and reduces the need for multiple components, thus saving space on the PCB and reducing overall system cost.
  • Performance: This component is engineered for high performance, offering excellent thermal characteristics and efficiency, which makes it suitable for high-speed and high-frequency applications.
  • Reliability: With STMicroelectronics' reputation for manufacturing reliable products, the STPTIC-15G2C5 is built to last and perform consistently under a range of operating conditions.
  • Power Management: It features advanced power management capabilities, ensuring energy-efficient operation which is crucial for battery-powered devices and applications with strict power budget constraints.

Applications

The versatility of the STPTIC-15G2C5 allows it to be used across various applications. It is particularly suitable for:

  • Telecommunication systems
  • High-frequency RF circuits
  • Portable and battery-powered devices
  • Industrial applications
  • Automotive technology

Technical Specifications

With its robust design, the STPTIC-15G2C5 provides outstanding technical specifications that ensure optimal performance in a variety of applications. Some of its key specifications include:

  • High breakdown voltage
  • Low insertion loss
  • Fast switching speed
  • Compact package for space-constrained applications

Conclusion

The STPTIC-15G2C5 from STMicroelectronics is an exemplary product that embodies the company's dedication to innovation, quality, and efficiency. It is an ideal choice for designers and engineers looking to create sophisticated electronics with reliable and high-performing components. The STPTIC-15G2C5 is not just a component; it is a solution that drives the future of technology.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8387 $58.7090
170+ $0.6881 $116.9770
260+ $0.6667 $173.3420
360+ $0.6452 $232.2720
465+ $0.6237 $290.0205
620+ $0.5592 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,375 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess