EN
  • EN
  • DE

STR710FZ2H6TR

Part No STR710FZ2H6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144BGA / ARM7® series Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8 + 16K) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tape & Reel
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, HDLC, I2C, SmartCard, SPI, UART/USART, USB
Peripherals PWM, WDT
Number of I/O 48
Program Memory Size 256KB (256K x 8 + 16K)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Base Product Number STR710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-19408-6,STR710FZ2H6TR-ND,497-19408-1,497-19408-2
Standard Package 1,500
Win Source Part Number 1097257-STR710FZ2H6TR
Ultra Librarian 3D Model Ultra Librarian STR710FZ2H6TR CAD Model

Description

The STR710FZ2H6TR is a robust microcontroller unit (MCU) brought to you by STMicroelectronics, a company renowned for its leading-edge technology in the semiconductor industry. Designed with versatility in mind, this MCU caters to a wide array of applications, including industrial control systems, automotive electronics, and complex embedded systems.

Key Features

  • Core: The STR710FZ2H6TR is equipped with an ARM7TDMI 32-bit RISC processor core, which is highly efficient in terms of both power and performance, making it ideal for applications that require a balance between computational power and energy consumption.
  • Memory: This MCU features a comprehensive memory suite, including 256KB of embedded Flash memory for program storage and 64KB of RAM for smooth and efficient operation.
  • Connectivity: With multiple communication interfaces such as USB, CAN, UART, SPI, and I2C, this device ensures excellent connectivity options for various peripherals and external devices.
  • Timers and Counters: A range of timers, including watchdog, PWM, and real-time clock, provide the necessary tools for precise timing and control tasks.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Voltage Range: Operating at a voltage range of 3.0V to 3.6V, the STR710FZ2H6TR is designed to function effectively in environments with varying power supplies.
  • Temperature Range: It operates within an industrial temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: Available in a LQFP144 package, the MCU's compact form factor makes it suitable for space-constrained applications.

Applications

The STR710FZ2H6TR MCU is adept at handling complex tasks in various domains, making it an excellent choice for:

  • Automotive control units
  • Industrial automation systems
  • Robotics
  • Embedded systems
  • Medical devices
  • Home automation and smart appliances

With its robust architecture, extensive memory, and comprehensive set of peripherals, the STR710FZ2H6TR from STMicroelectronics is a powerful and reliable MCU that can meet the demands of your sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.7353 $95.7353
2+ $92.6470 $185.2940
3+ $89.5588 $268.6764
4+ $80.2941 $321.1764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess