EN
  • EN
  • DE

STR755FV0T6

Part No STR755FV0T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM7® series Microcontroller IC 32-Bit 60MHz 64KB (64K x 8) FLASH
Manufacturer STMicroelectronics
Series STR7
Package Tray
Part Status Obsolete
Core Processor ARM7®
Core Size 32-Bit
Speed 60MHz
Connectivity I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 72
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Family Name STR755
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-5757, 1805-STR755FV0T6, -497-5757
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898449-STR755FV0T6
Ultra Librarian 3D Model Ultra Librarian STR755FV0T6 CAD Model

Description

STMicroelectronics STR755FV0T6 Microcontroller

The STR755FV0T6 is a robust and versatile microcontroller produced by STMicroelectronics, designed to cater to a wide range of applications that require high performance, reliability, and energy efficiency. This microcontroller is part of the STR7 family, which is renowned for its ARM7TDMI-S™ 32-bit RISC core, enabling it to deliver exceptional processing power.

One of the standout features of the STR755FV0T6 is its clock speed, which can reach up to 60 MHz. This speed, combined with a high-density embedded Flash memory of 256 KB and 16 KB of RAM, ensures swift and efficient operation for complex tasks. The device also includes a 16 KB ROM with embedded bootloader routines, which simplifies the initial programming and in-field updates.

Connectivity is a strong suit of the STR755FV0T6, offering a variety of peripheral interfaces such as USB, CAN, UART, SPI, and I2C, making it suitable for communication-intensive applications. Moreover, the microcontroller is equipped with an array of analog features, including 10-bit ADCs, which are instrumental for applications that require precise analog signal management.

The microcontroller's power management capabilities are designed to optimize energy consumption across various modes of operation, such as run, idle, and power-down modes. This energy efficiency makes the STR755FV0T6 an ideal choice for portable and power-sensitive applications.

Ensuring safety and data integrity, the STR755FV0T6 incorporates a watchdog timer, a real-time clock, and a backup register set. These features provide additional layers of security for critical applications that cannot afford system failures.

STMicroelectronics also provides extensive support for the STR755FV0T6, including development tools and software libraries, which facilitate rapid development and reduce time-to-market for products using this microcontroller. The LQFP64 package ensures that the microcontroller can be easily integrated into a wide range of PCB designs.

In summary, the STR755FV0T6 from STMicroelectronics is a powerful and feature-rich microcontroller that is well-suited for demanding applications across various industries, including industrial control, consumer electronics, automotive systems, and more.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess