EN
  • EN
  • DE

STS17NH3LL

Part No STS17NH3LL
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 17A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 24nC @ 4.5V
Max Input Capacitance 1810pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.7W (Tc)
Maximum Rds On at Id,Vgs 5.7 mOhm @ 8.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 138416-STS17NH3LL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STS17NH3LL CAD Model

Description

The STS17NH3LL is a state-of-the-art N-channel Power MOSFET from STMicroelectronics, designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is a part of the STripFET™ III series, which is known for its low on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), making it an excellent choice for power management tasks.

Key Features

  • Low Threshold Drive: The STS17NH3LL can be driven at lower gate voltages, making it compatible with logic-level devices and reducing power consumption in driving circuits.
  • High Switching Efficiency: With fast switching speeds and low gate charge, the MOSFET minimizes energy loss during power conversion, enhancing overall efficiency.
  • Low On-state Resistance: The device offers an extremely low R<sub>DS(on) of just a few milliohms, which reduces conduction losses and improves thermal performance.
  • Robust Thermal Management: The MOSFET is designed to handle high current and power levels with excellent thermal characteristics, ensuring reliability even under stressful conditions.

Applications

The STS17NH3LL is versatile and can be used in various applications, including:

  • High-efficiency DC/DC converters
  • Motor control circuits
  • Power management for computing and telecom systems
  • Load switches
  • Battery management systems

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 17A Power Dissipation (P<sub>D) 45W R<sub>DS(on) Max @ V<sub>GS=10V 8.5mΩ Gate Charge (Q<sub>g) 17nC

With its exceptional performance and reliability, the STS17NH3LL from STMicroelectronics is an ideal choice for designers looking to enhance power efficiency in their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0457 $62.7420
135+ $0.8581 $115.8435
210+ $0.8313 $174.5730
290+ $0.8045 $233.3050
375+ $0.7777 $291.6375
500+ $0.6972 $348.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess