The STS8DN6LF6AG is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This component is designed to meet the increasing demands of modern electronic circuits, providing high efficiency and reliability for a wide range of applications.
Key Features
- Low Threshold Drive: The device features a low gate threshold voltage, making it suitable for low voltage applications and ensuring easy drive capability.
- High Current Capability: With a continuous drain current (ID) rating of up to 8A, the STS8DN6LF6AG can handle significant current, making it ideal for high-power applications.
- Low On-Resistance (RDS(on)): The MOSFET boasts an extremely low on-resistance, which minimizes power losses and improves overall efficiency in electronic circuits.
- 100% Avalanche Tested: This product is guaranteed to be reliable in applications that may induce avalanche conditions, ensuring durability and long-term performance.
Applications
The versatility of the STS8DN6LF6AG allows it to be used in a variety of applications, including:
- Power Management Solutions
- Switching Applications
- DC/DC Converters
- Motor Control Circuits
- Automotive Applications
- Computer and Server Power Supplies
Product Specifications
Parameter
Value
Drain-source Voltage (VDS)
60V
Gate Threshold Voltage (VGS th)
2V
Continuous Drain Current (ID)
8A
Power Dissipation (PD)
48W
Operating Temperature Range
-55°C to 175°C
With its robust design and superior electrical characteristics, the STS8DN6LF6AG from STMicroelectronics is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.