Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface CAN, I²C, SPI, UART
Technology NMOS
Step Resolution -
Applications General Purpose
Current - Output 1A
Voltage - Supply 5.5V ~ 75V
Voltage - Load -
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VFQFPN (9x9)
REACH Status REACH Unaffected
Win Source Part Number 1352908-STSPIN32G4TR
Ultra Librarian 3D Model Ultra Librarian STSPIN32G4TR CAD Model

Description

STSPIN32G4TR - Advanced Motor Drive System-in-Package

The STSPIN32G4TR from STMicroelectronics is a sophisticated System-in-Package (SiP) solution specifically designed to cater to the needs of advanced motor control applications. This integrated device combines a triple half-bridge gate driver with a 48 MHz STM32G4 microcontroller to provide a compact and efficient motor control solution that can drive three-phase brushless motors with ease.

Key Features

  • Integrated Design: The STSPIN32G4TR incorporates a gate driver and microcontroller in a single package, reducing design complexity and footprint, and simplifying the overall design process.
  • High-Performance MCU: The embedded STM32G4 microcontroller boasts a 48 MHz ARM Cortex-M4 core with a Floating Point Unit (FPU), ensuring robust performance for compute-intensive applications.
  • Versatile Motor Control: With its three half-bridge drivers, the STSPIN32G4TR is capable of driving a wide range of three-phase brushless motors, making it ideal for applications such as drones, power tools, and industrial automation.
  • Advanced Protection Features: The device includes several protection features such as over-current, over-temperature, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Flexible Power Supply: The SiP can operate with a wide supply voltage range, accommodating various power requirements for different applications.
  • Compact Package: Offered in a compact 7x7 mm QFN package, the STSPIN32G4TR saves valuable board space, which is crucial for space-constrained applications.

Applications

The STSPIN32G4TR is well-suited for a broad array of applications that demand precise and efficient motor control. Its capabilities make it an excellent choice for:

  • Home appliances such as washing machines and refrigerators
  • Automotive applications including pumps and fans
  • Industrial automation systems
  • Consumer electronics, including drones and robotic vacuums

With the integration of advanced control algorithms enabled by the STM32G4 microcontroller, designers can leverage the STSPIN32G4TR to create high-performance, energy-efficient motor control systems that are both reliable and cost-effective.

You May Also Be Interested in

Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9560
ECAD model for DRV8305NEPHPRQ1
Texas Instruments
PWR MGMT MOTOR/FAN DRIVER / H-Bridge Motor Drivers With Integrated Current Sense and Regulation
Lowest to $1.1970
ECAD model for DRV8876PWPR
National Semiconductor (TI)
BRUSH DC MOTOR CONTROLLER
Need more? Email Us
ECAD model for LM4570LQX/NOPB
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
Need more? Email Us
ECAD model for TC642EOA713
ON Semiconductor
IC MOTOR DRIVER 3V-5.5V 8WLCSP / Motor Driver CMOS I²C 8-WLCSP (0.78x1.58)
Lowest to $0.8840
ECAD model for LC898301AXA-MH
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $4.3392
ECAD model for IFX9201SG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1819 $50.2733
15+ $6.7273 $100.9095
24+ $6.5001 $156.0024
34+ $6.0455 $205.5470
43+ $5.8182 $250.1826
54+ $5.5910 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,010 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention