EN
  • EN
  • DE

DRV8829PWPR

Part No DRV8829PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPLR 8.2-45V 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 28-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 28-HTSSOP
Family Name DRV8829
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-28829-1, -DRV8829PWPR-NDR, 296-28829-6, -296-28829-1-ND, 296-28829-2
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917263-DRV8829PWPR
Ultra Librarian 3D Model Ultra Librarian DRV8829PWPR CAD Model

Description

Product Overview: Texas Instruments DRV8829PWPR

The DRV8829PWPR from Texas Instruments is a highly integrated motor driver designed to efficiently manage and drive stepper motors in a variety of applications. This advanced motor driver is part of TI's extensive portfolio of motor control solutions, offering precision, power, and versatility for designers and engineers.

Key Features

  • Integrated Dual H-Bridge: The DRV8829PWPR can control one bipolar stepper motor or two brushed DC motors with its dual H-bridge design, providing up to 2.5A of output current (with proper heat sinking).
  • Advanced Current Regulation: It features an adjustable current control that allows for smooth and efficient motor operation, minimizing noise and power consumption.
  • Microstepping Support: The device supports up to 1/32 microstepping for precise motion control, enabling smooth and accurate positioning for stepper motors.
  • Robust Protection: Equipped with various protection features such as overcurrent, thermal shutdown, and under-voltage lockout, the DRV8829PWPR ensures reliable operation and longevity of the motor system.
  • Power Supply Range: It operates on a wide power supply range from 8.2V to 45V, accommodating a broad spectrum of applications and system requirements.
  • Package Type: The device is available in a 28-pin HTSSOP package with PowerPAD™ for enhanced thermal performance.

Applications

The DRV8829PWPR is suitable for a wide range of applications where precise motor control is required. It is commonly used in office automation machines, robotics, 3D printers, gaming machines, and medical equipment. Its ability to drive motors with precision and reliability makes it an ideal choice for both industrial and consumer applications.

Design Support

Texas Instruments provides comprehensive design support for the DRV8829PWPR, including detailed datasheets, application notes, and evaluation modules. Engineers can access TI's extensive online resources to accelerate the design process and bring their products to market faster.

You May Also Be Interested in

Allegro MicroSystems, LLC
Bipolar Motor Driver DMOS Parallel 20-QFN-EP (4x4)
Need more? Email Us
Sanken
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Lowest to $6.8993
Texas Instruments
35-V, 1.5-A QUAD H-BRIDGE MOTOR
Need more? Email Us
Rohm Semiconductor
IC MOTOR DRIVER PAR 5CH / Motor Driver
Lowest to $7.8046
Monolithic Power Systems Inc.
SINGLE-PHASE, BLDC, MOTOR DRIVER
Need more? Email Us
Maxim Integrated
Bipolar Motor Driver CMOS SPI 28-SO
Need more? Email Us
Sanken
IPM - HIGH VOLTAGE 3 PHASE MOTOR
Lowest to $15.3481
ON Semiconductor
Motor Driver Bipolar Parallel, PWM 16-SSOP
Need more? Email Us
Trinamic Motion Control GmbH
2-AXIS STEPPER MOTOR CONTROLLER/
Lowest to $22.2858

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4009 $51.0135
36+ $2.7905 $100.4580
56+ $2.7033 $151.3848
77+ $2.6161 $201.4397
99+ $2.5289 $250.3611
133+ $2.2673 $301.5509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess