EN
  • EN
  • DE

STTA306B-TR

Part No STTA306B-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 20μA @ 600V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 054020-STTA306B-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTA306B-TR CAD Model

Description

The STTA306B-TR from STMicroelectronics is a high-efficiency ultra-fast diode, specifically engineered to enhance the performance of switching power supplies and other power-switching applications. This diode is optimized for use in high-frequency circuits where low conduction losses and reduced recovery times are critical for system efficiency and reliability.

Key Features

  • Voltage Rating: The device is designed to handle repetitive reverse voltages up to 600V, making it suitable for a wide range of applications.
  • Current Capacity: With an average forward current of 30A, this diode can support high current demands, ensuring robust performance in power-intensive applications.
  • Ultra-Fast Recovery Time: The STTA306B-TR boasts an ultra-fast recovery time, which minimizes energy loss during switching and enhances the overall efficiency of the power supply.
  • Low Forward Voltage Drop: The low forward voltage drop feature reduces conduction losses and helps in achieving higher efficiency in power conversion applications.
  • Surface Mount Package: The device comes in a surface-mount D2PAK package, which is ideal for compact designs and helps in saving board space.

Applications

The STTA306B-TR is designed to meet the demanding requirements of a variety of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Free-wheeling diodes in converters and motor control circuits
  • Snubber diodes
  • UPS systems
  • High-frequency inverters

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The STTA306B-TR is manufactured with rigorous standards, ensuring that it meets the stringent requirements of industrial and consumer applications. With its robust design and superior electrical characteristics, the STTA306B-TR is an excellent choice for designers looking to improve the efficiency and performance of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $0.3089
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess