EN
  • EN
  • DE

STTA406

Part No STTA406
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 4A DO201AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 4A (DC)
Voltage - Forward (Vf) (Max) @ If 1.75V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 101010-STTA406
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTA406 CAD Model

Description

The STTA406 is a state-of-the-art ultra-fast high voltage diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is engineered to meet the rigorous demands of high-efficiency converter applications and is particularly suited for use in switch-mode power supplies (SMPS), free-wheeling diodes, and reverse voltage protection circuits.

Key Features

  • High Reverse Voltage Capability: The STTA406 is capable of withstanding high reverse voltages, making it ideal for applications that require robust performance in challenging conditions.
  • Ultra-Fast Recovery Time: With an ultra-fast recovery time, this diode minimizes energy loss and enhances the efficiency of power conversion systems, which is crucial for energy-sensitive applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power dissipation and improved thermal efficiency, contributing to the overall reliability and longevity of the system.
  • High Surge Current Capability: This diode can handle high surge currents without degradation, providing excellent reliability under transient conditions and enhancing the safety of the electronic equipment.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Snubber and clamping circuits
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications requiring high reliability

Technical Specifications

The STTA406 boasts impressive technical specifications that include a reverse voltage of up to 600V, and an average forward current of 4A. The device ensures a low leakage current and features a junction temperature range from -40°C to 150°C, making it suitable for a wide range of operating conditions.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTA406 diode is produced using robust manufacturing processes and is subject to rigorous testing to ensure it meets the highest quality and reliability standards. Customers can trust this component for critical applications where performance and durability are paramount.

Environmental Compliance

The STTA406 is compliant with RoHS and REACH environmental regulations, ensuring that it meets the current standards for environmental safety and is free from hazardous substances.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess