EN
  • EN
  • DE

STTH12R06G-TR

Part No STTH12R06G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 12A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2.9V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 45ns
Current - Reverse Leakage @ Vr 45μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031564-STTH12R06G-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian STTH12R06G-TR CAD Model

Description

The STTH12R06G-TR is a high-performance Ultrafast Diode, engineered by STMicroelectronics, designed specifically for switching applications where efficiency is a critical factor. This component is part of the Turbo 2 ultrafast high voltage series and is characterized by its exceptional switching speed and robustness.

Key Features

  • High Reverse Voltage: With a reverse voltage of 600V, the STTH12R06G-TR is suitable for high voltage requirements, ensuring reliability in a wide range of applications.
  • Ultrafast Switching: The diode has an ultrafast switching capability, with a reverse recovery time as low as 35ns, which helps in minimizing losses and improving overall efficiency.
  • High Forward Surge Capability: This diode can handle high surge currents, making it robust in applications with high inrush currents.
  • Low Leakage Current: The low reverse leakage current of this component contributes to its high efficiency, especially important in low-power and energy-sensitive applications.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STTH12R06G-TR can withstand high-temperature environments, maintaining stability and performance.

Applications

The STTH12R06G-TR is highly versatile and can be used in various applications, such as:

  • Switching power supplies
  • Converters and inverters
  • Free-wheeling diodes in motor control circuits
  • Power management devices
  • Snubber diodes

Package and Quality

This diode comes in a surface-mount D2PAK (TO-263) package, which is ideal for compact designs requiring high power density. The package is also designed for optimal thermal performance. The STTH12R06G-TR meets the stringent quality standards set by STMicroelectronics, ensuring reliability and performance consistency.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STTH12R06G-TR is compliant with RoHS (Restriction of Hazardous Substances) and is designed for eco-friendly operation, minimizing the environmental impact.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7767 $50.4855
160+ $0.6373 $101.9680
245+ $0.6174 $151.2630
335+ $0.5975 $200.1625
435+ $0.5775 $251.2125
580+ $0.5178 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess