EN
  • EN
  • DE

STTH2L06U-TR

Part No STTH2L06U-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 2A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer STMicroelectronics
Packaging Reel(TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.3V @ 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 2μA @ 600V
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 194805-STTH2L06U-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH2L06U-TR CAD Model

Description

STTH2L06U-TR Ultrafast Recovery Diode from STMicroelectronics

The STTH2L06U-TR is an advanced power rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high-efficiency ultrafast recovery diode is specifically engineered to meet the rigorous demands of modern compact electronic applications, offering outstanding performance and reliability.

Key Features:

  • High Reverse Voltage Capability: The diode is capable of withstanding reverse voltages up to 600V, making it suitable for high-voltage applications.
  • Ultrafast Reverse Recovery Time: With a reverse recovery time of less than 35ns, the STTH2L06U-TR ensures minimal power loss and improved efficiency in fast-switching applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which reduces conduction losses and enhances overall system efficiency.
  • High Surge Current Capability: It is designed to handle high surge currents without failure, ensuring reliability under transient conditions.
  • Surface-Mount Package: The STTH2L06U-TR is available in a surface-mount SMB (DO-214AA) package, which is ideal for automated assembly processes and space-constrained applications.

Applications:

The STTH2L06U-TR is versatile and can be used in various applications, including:

  • Switching power supplies
  • Power adapters
  • Lighting circuits
  • Power management systems
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications requiring high reliability

Product Summary:

The STTH2L06U-TR ultrafast recovery diode is a testament to STMicroelectronics' commitment to providing state-of-the-art solutions for power conversion and management. It is designed to optimize the performance of both low and high-frequency circuits, offering engineers a reliable and efficient component for their designs. Its robust construction, combined with superior electrical characteristics, makes it an excellent choice for designers looking to enhance system performance while minimizing energy loss.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics official website or contact their local sales representative.

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,200 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess