EN
  • EN
  • DE

STTH30AC06SP

Part No STTH30AC06SP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series ECOPACK®
Package Tube
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.95 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 60 ns
Current - Reverse Leakage @ Vr 20 µA @ 600 V
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH30
Standard Package 300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281988-STTH30AC06SP
Ultra Librarian 3D Model Ultra Librarian STTH30AC06SP CAD Model

Description

STTH30AC06SP - Ultra-Fast Recovery Diode from STMicroelectronics

The STTH30AC06SP is a high-performance ultra-fast recovery diode, meticulously engineered by STMicroelectronics, a leader in the semiconductor industry. This diode is specifically designed to meet the rigorous demands of high-efficiency power supply applications, where it excels in minimizing power loss and improving overall system reliability.

Key Features:

  • High Reverse Voltage: With a peak reverse voltage (VRRM) of 600V, the STTH30AC06SP is well-suited for applications requiring high voltage capabilities.
  • High Forward Current: The diode boasts a high average forward current (IF(AV)) of 30A, making it ideal for handling significant power levels.
  • Ultra-Fast Recovery Time: The device features an exceptionally fast recovery time, which reduces switching losses and enhances the efficiency of the power conversion process.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of this diode ensures lower conduction losses and contributes to the overall efficiency of the application.
  • High Surge Current Capability: Its ability to withstand high surge currents enhances the robustness and longevity of the power supply system.
  • Insulated Package: The diode comes in an insulated package, providing electrical isolation from the heatsink without the need for additional insulation pads.

Applications:

The STTH30AC06SP is adept at serving a multitude of applications, primarily in the realm of power supply units. It is an excellent choice for:

  • Switch-mode power supplies (SMPS)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Power factor correction circuits (PFC)
  • Automotive applications requiring high reliability

Conclusion:

Engineered for efficiency and reliability, the STTH30AC06SP from STMicroelectronics is a testament to the company's commitment to providing advanced semiconductor solutions. Its ultra-fast recovery time, high voltage and current handling capabilities, and robust design make it an indispensable component in the design of modern, high-performance power electronic systems. Whether it's for industrial power supplies or automotive electronics, the STTH30AC06SP is a diode that delivers performance you can count on.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess