EN
  • EN
  • DE

STTH3BCF060U

Part No STTH3BCF060U
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 3A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.7V @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 3μA @ 600V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103971-STTH3BCF060U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH3BCF060U CAD Model

Description

STTH3BCF060U - Ultrafast Recovery Diode from STMicroelectronics

The STTH3BCF060U is a high-performance ultrafast recovery diode designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is specifically engineered to meet the demanding requirements of modern power conversion applications, providing efficient and robust operation in a variety of circuits. With its exceptional switching speed and low forward voltage drop, the STTH3BCF060U is an ideal choice for high-frequency inverters, power supplies, and other power conversion systems.

Key Features

  • High Switching Speed: The STTH3BCF060U boasts an ultrafast recovery time, which minimizes switching losses and improves the efficiency of the power conversion process.
  • Low Forward Voltage Drop: A low forward voltage drop ensures that the diode conducts efficiently, reducing thermal stress and power dissipation during operation.
  • High Surge Current Capability: This diode is capable of handling high surge currents, making it suitable for applications that may experience transient overloads.
  • Soft Recovery Characteristics: The soft recovery behavior of the STTH3BCF060U reduces electromagnetic interference (EMI), which is critical for maintaining performance in noise-sensitive applications.

Electrical Specifications

  • Repetitive Reverse Voltage (VRRM): 600 V
  • Average Forward Current (IF(AV)): 3 A
  • Non-Repetitive Forward Surge Current (IFSM): 100 A
  • Operating Junction Temperature (Tj): -40°C to +175°C

Package and Reliability

The STTH3BCF060U comes in a surface-mount SMB (DO-214AA) package, which provides a compact footprint and is suitable for automated assembly processes. The package is designed for optimal thermal and mechanical reliability, ensuring a long service life even under harsh operating conditions. STMicroelectronics' commitment to quality means that this diode is produced with stringent quality control measures, ensuring consistent performance and reliability across the product range.

Whether you are designing a power supply for consumer electronics, an industrial drive, or a renewable energy system, the STTH3BCF060U from STMicroelectronics offers the efficiency, speed, and reliability you need to optimize your power conversion applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5830 $58.3000
245+ $0.4784 $117.2080
375+ $0.4634 $173.7750
520+ $0.4485 $233.2200
670+ $0.4335 $290.4450
895+ $0.3887 $347.8865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess