EN
  • EN
  • DE

DSPIC33EV32GM102-E/SS

Part No DSPIC33EV32GM102-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SSOP / dsPIC Automotive, AEC-Q100, dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 60 MIPs 32KB (11K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSPIC33EV32GM102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1319173-DSPIC33EV32GM102-E/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV32GM102-E/SS CAD Model

Description

Microchip Technology's DSPIC33EV32GM102-E/SS

The DSPIC33EV32GM102-E/SS from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that merges the benefits of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities of digital signal processors. This particular model is part of Microchip’s dsPIC33E series and is designed to cater to applications requiring efficient operations and precise control such as automotive, motor control, industrial automation, and power conversion.

Encased in a 28-lead SSOP (Shrink Small Outline Package), this DSC is engineered for space-constrained applications where form factor is a key consideration. The DSPIC33EV32GM102-E/SS boasts 32 KB of flash memory and 4 KB of RAM, providing ample space for application code and data storage. The device operates at a maximum frequency of 70 MHz, delivering the processing power needed for complex algorithms and control loops.

One of the standout features of the DSPIC33EV32GM102-E/SS is its advanced motor control PWMs (Pulse Width Modulators), which are essential for precise motor operation and power efficiency. Additionally, it includes a variety of peripherals such as high-speed Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and serial communication interfaces like UART, SPI, and I2C, which allow for flexible connectivity and data exchange with other components in a system.

The device's robust interrupt handling features, coupled with its fast instruction execution times, make it ideal for real-time applications. Moreover, it supports DSP instructions, which enable efficient handling of math-intensive operations, a critical aspect for embedded control applications.

Microchip provides extensive support for the DSPIC33EV32GM102-E/SS with its software development tools, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC16 C Compiler. These tools facilitate the development, programming, and debugging of applications, helping to reduce time-to-market.

In summary, the DSPIC33EV32GM102-E/SS is a versatile DSC that combines the best of both MCU and DSP worlds, offering a high level of integration for designers seeking a compact, efficient, and powerful solution for their embedded control applications.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9368 $59.6208
13+ $8.1533 $105.9929
19+ $7.8985 $150.0715
27+ $7.6437 $206.3799
34+ $7.3889 $251.2226
46+ $6.6246 $304.7316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess