EN
  • EN
  • DE

STTS22HTR

Part No STTS22HTR
Manufacturer STMicroelectronics
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DGTL -40C TO 125C 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 33 Weeks
Features Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 6-UDFN (2x2)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-UDFN
Case / Package 6-UDFN (2x2)
Family Name STTS22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-STTS22HCT, 497-STTS22HTR, 497-STTS22HDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935655-STTS22HTR
Ultra Librarian 3D Model Ultra Librarian STTS22HTR CAD Model

Description

Introducing the STTS22HTR Digital Temperature Sensor

The STTS22HTR is a state-of-the-art digital temperature sensor from STMicroelectronics, designed to provide precise temperature measurements with a high level of accuracy. This compact sensor is part of ST's MEMS family and is ideal for a wide range of applications, including industrial systems, consumer electronics, and personal computing devices.

With its tiny footprint, the STTS22HTR is housed in a small 2x2x0.75 mm package, making it perfectly suited for space-constrained applications. Despite its diminutive size, this sensor is a powerhouse when it comes to performance, offering excellent temperature monitoring capabilities.

Key Features

  • High Accuracy: The STTS22HTR can measure temperature with a precision of ±0.5°C within the range of -10°C to +60°C, ensuring reliable readings for critical applications.
  • Wide Temperature Range: This sensor operates over a wide temperature range from -40°C to +125°C, catering to environments that experience extreme temperature variations.
  • Low Power Consumption: It is optimized for low power consumption, drawing as little as 0.5 µA in standby mode, which is ideal for battery-operated devices.
  • High-Speed Interface: The device features an I²C fast mode plus at 1 MHz, allowing for quick communication with microcontrollers and other digital systems.
  • Programmable Interrupt: An integrated programmable interrupt function enables the sensor to alert the system when a specific temperature threshold is exceeded, enhancing system performance by reducing the need for continuous temperature polling.

Applications

The versatility of the STTS22HTR makes it suitable for a diverse array of applications. It is widely used in:

  • Smartphones and tablets for battery and system temperature monitoring
  • Wearable devices where size and power consumption are critical
  • Industrial systems for process control and monitoring
  • Personal computing hardware, such as laptops and motherboards, for thermal management

STMicroelectronics' commitment to innovation is evident in the STTS22HTR sensor. It is designed to meet the needs of developers and engineers who require accurate, responsive, and energy-efficient temperature sensing solutions. Whether you are working on the next generation of portable devices or sophisticated industrial equipment, the STTS22HTR offers the reliability and performance needed to maintain optimal temperature conditions.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7475 $52.4250
70+ $1.4338 $100.3660
110+ $1.3890 $152.7900
150+ $1.3442 $201.6300
195+ $1.2994 $253.3830
260+ $1.1650 $302.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,490 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess