EN
  • EN
  • DE

ADT7484ARMZ-RL7

Part No ADT7484ARMZ-RL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -40°C ~ 125°C
Output Type Simple Serial Transport (SST)
Supply Voltage (V) 3V ~ 3.6V
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 40°C ~ 70°C (-40°C ~ 100°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 717600-ADT7484ARMZ-RL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7484ARMZ-RL7 CAD Model

Description

The ADT7484ARMZ-RL7 from ON Semiconductor is a highly integrated digital temperature sensor IC, designed for precise temperature monitoring and control in various applications. This compact and efficient device offers a dual-channel temperature sensing solution, capable of reading temperatures from its own die as well as a remote diode-connected transistor, typically used to monitor CPU or GPU temperatures.

Key Features

  • High Accuracy: The ADT7484ARMZ-RL7 provides high-precision temperature measurements, with an accuracy of ±1°C for on-die temperature and ±3°C for remote temperature sensing.
  • Dual-Channel Sensing: Equipped with both local and remote temperature sensing capabilities, it can monitor the temperature of the device itself and a remote thermal diode, enabling comprehensive system thermal management.
  • Programmable Overtemperature Shutdown: The device includes a programmable overtemperature shutdown feature, which triggers a system shutdown or alarm if the temperature exceeds a specified threshold, ensuring protection against thermal runaways.
  • Multiple Interface Options: It supports both SMBus and I²C interfaces, allowing for easy integration into a variety of digital systems.
  • Wide Temperature Range: The sensor operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Low Voltage Operation: Designed to work with supply voltages between 3.0V and 3.6V, it is optimized for low-voltage applications.

Applications

The ADT7484ARMZ-RL7 is ideal for use in a range of applications, including:

  • Desktop and Notebook Computers
  • Embedded Systems
  • Industrial Controllers
  • Telecommunications Equipment
  • Environmental Monitoring Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the ADT7484ARMZ-RL7 is no exception. The device is available in a compact 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant, ensuring both environmental considerations and space-saving advantages.

With its robust feature set and ON Semiconductor's reputation for high-quality components, the ADT7484ARMZ-RL7 is a top choice for engineers and designers looking to implement reliable temperature monitoring and control in their systems.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess