EN
  • EN
  • DE

STU65N3LLH5

Part No STU65N3LLH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 30V 65A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 65A (Tc) 50W (Tc) Through Hole I-PAK
Manufacturer STMicroelectronics
Series STripFET™ V
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Family Name STU65N
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-13446, 497-13446
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935660-STU65N3LLH5
Ultra Librarian 3D Model Ultra Librarian STU65N3LLH5 CAD Model

Description

STU65N3LLH5 - N-Channel 30V - 0.0035 ohm - 65A STripFET™ H5 Power MOSFET

The STU65N3LLH5 is a high-performance N-Channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This Power MOSFET is a part of the STripFET™ H5 series, which is renowned for its low on-state resistance and high switching performance. Designed to address a wide range of power applications, the STU65N3LLH5 is a perfect choice for efficient power management tasks.

With a drain-source voltage (V<sub>DS) of 30V, the STU65N3LLH5 is well-suited for systems that require efficient voltage regulation within a moderate voltage range. It boasts an ultra-low on-resistance (R<sub>DS(on)) of just 0.0035 ohms, which minimizes conduction losses and enhances overall system efficiency. The low threshold voltage ensures that the MOSFET can be driven at low gate voltages, making it compatible with a variety of control circuits and reducing the need for complex gate drivers.

The device can handle a continuous drain current (I<sub>D) of up to 65A, making it capable of supporting high-current applications. Its high current capacity, combined with the low R<sub>DS(on), allows for improved power density and a reduction in heat generation, which is critical for maintaining the reliability and longevity of electronic systems.

The STU65N3LLH5 also features excellent switching performance, which is essential for reducing switching losses in applications such as DC/DC converters, motor control circuits, and power management systems. Fast switching speeds result in reduced transition losses and improved overall system performance.

STMicroelectronics has packaged the STU65N3LLH5 in a surface-mount PowerFLAT™ 5x6 package, which not only saves board space but also offers excellent thermal performance. The compact and efficient design of the STU65N3LLH5 makes it an ideal choice for space-constrained applications that require high power density and thermal efficiency.

In summary, the STU65N3LLH5 from STMicroelectronics is a robust and efficient N-Channel Power MOSFET that offers low on-resistance, high current handling, and fast switching speeds, all packed into a space-saving package. It is an excellent choice for designers looking to enhance power efficiency and reliability in their applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6001 $64.0040
90+ $1.3129 $118.1610
140+ $1.2719 $178.0660
190+ $1.2309 $233.8710
245+ $1.1898 $291.5010
325+ $1.0668 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess