EN
  • EN
  • DE

LV5044V-MPB-E

Part No LV5044V-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 30SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.5 V to 16 V
Frequency - Switching 250kHz to 1.1MHz
Duty Cycle (Max) 82%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Power Good, Soft Start
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 30-SSOP
Win Source Part Number 206849-LV5044V-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV5044V-MPB-E CAD Model

Description

The LV5044V-MPB-E is a state-of-the-art integrated circuit (IC) from ON Semiconductor, designed to deliver high-performance power management solutions for a wide range of applications. This IC is specifically engineered to meet the rigorous demands of modern electronic devices, providing efficient and reliable operation.

Key Features

  • High Efficiency: The LV5044V-MPB-E is optimized for low power consumption, which helps extend battery life in portable devices and reduces energy costs in stationary applications.
  • Compact Design: With its small footprint, this IC saves valuable board space, making it ideal for space-constrained applications.
  • Versatile Power Management: It offers a wide input voltage range, enabling it to support various power sources and cater to different voltage requirements.
  • Thermal Protection: The IC includes built-in thermal shutdown features to prevent overheating, ensuring the safety and longevity of the device.
  • Low Standby Current: Its low standby current is critical for battery-powered devices, where minimizing power draw is essential when the device is not active.

Applications

The LV5044V-MPB-E is versatile enough to be used in a multitude of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Portable Media Players
  • Wireless Communication Systems
  • Power Supply Modules
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LV5044V-MPB-E is no exception. It is manufactured to the highest industry standards, ensuring that it meets the reliability requirements for commercial and industrial grade products. The IC is designed to withstand the rigors of everyday use, providing a dependable solution for power management needs.

Conclusion

With its combination of efficiency, compactness, and versatility, the LV5044V-MPB-E from ON Semiconductor is an excellent choice for designers looking to enhance the power management capabilities of their electronic products. Its robust feature set and reliable performance make it a valuable component in any power-sensitive application.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6101 $59.4909
22+ $5.4239 $119.3258
33+ $5.2541 $173.3853
46+ $5.0843 $233.8778
59+ $4.9157 $290.0263
79+ $4.4063 $348.0977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess