EN
  • EN
  • DE

MAX732CWE+

Part No MAX732CWE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 12V 0.2A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 9.3V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 200mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 003241-MAX732CWE+
Ultra Librarian 3D Model Ultra Librarian MAX732CWE+ CAD Model

Description

Product Overview: MAX732CWE+ from Maxim Integrated

The MAX732CWE+ is a high-efficiency, step-up DC-DC converter designed and manufactured by Maxim Integrated. This compact and powerful component is ideal for applications requiring voltage conversion from lower to higher levels, such as battery-powered devices, portable electronics, and energy harvesting systems. The MAX732CWE+ is engineered to provide a stable and reliable power supply, ensuring optimal performance of electronic circuits.

Key Features

  • Wide Input Voltage Range: The device operates from a 2.7V to 11V input voltage, making it versatile for various power sources.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 4.5V to 12V, accommodating a broad range of applications.
  • High Efficiency: With efficiencies up to 87%, the MAX732CWE+ maximizes battery life and reduces heat generation.
  • Low Quiescent Current: The quiescent current is as low as 110µA, which is beneficial for battery-powered applications where power conservation is critical.
  • Frequency Operation: The device operates at a switching frequency of 500kHz, allowing the use of small, low-cost capacitors and inductors.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature ranges.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Energy Harvesting Systems
  • Power Backup Systems

The MAX732CWE+ comes in a 16-pin wide SO package, which is suitable for surface-mount technology, facilitating integration into a wide variety of circuit designs. Its compact size and high efficiency make it an excellent choice for space-constrained applications requiring minimal power loss.

Maxim Integrated is known for its commitment to quality and reliability, and the MAX732CWE+ is no exception. It is designed to meet the stringent requirements of modern electronic devices, providing designers with a dependable and flexible power conversion solution. Whether you're developing a new portable gadget or looking to improve the power efficiency of an existing device, the MAX732CWE+ is an excellent component to consider for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess