EN
  • EN
  • DE

MAX736CPD+

Part No MAX736CPD+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV -12V 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 8.6V
Nominal Output Voltage (Min/Fixed) -12V
Output Current 140mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 074002-MAX736CPD+
Ultra Librarian 3D Model Ultra Librarian MAX736CPD+ CAD Model

Description

Maxim Integrated MAX736CPD+ Voltage Regulator

The MAX736CPD+ is a high-efficiency, step-up DC-DC converter designed and manufactured by Maxim Integrated, a company renowned for their innovative and reliable power management solutions. This component is specifically engineered to meet the needs of low-voltage, high-power applications, making it an ideal choice for portable devices, where extending battery life is crucial.

Key Features

  • Input Voltage Range: The device operates from a 2.7V to 5.5V input voltage range, making it suitable for a wide array of single-cell battery-powered applications as well as for standard 3.3V and 5V power sources.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide up to 12V, allowing for versatility in different circuit designs.
  • High Efficiency: With efficiencies up to 87%, the MAX736CPD+ helps in minimizing power loss and heat generation, thereby improving overall system performance and reliability.
  • Current-Limiting Feature: The device includes a current-limiting feature to protect the power supply and load from overcurrent conditions.
  • Thermal Shutdown: It also incorporates thermal shutdown to prevent damage from overheating, enhancing the safety and longevity of the component.
  • Low Quiescent Current: The low quiescent current of the MAX736CPD+ contributes to its high efficiency, particularly important in battery-powered applications where every microampere counts.

Applications

The versatility and robustness of the MAX736CPD+ make it suitable for a broad range of applications. It is commonly used in:

  • Portable devices such as PDAs, digital cameras, and portable media players
  • Battery-powered equipment
  • Handheld instrumentation
  • Small LCD panels
  • Wireless and telecommunications devices

The MAX736CPD+ comes in a 14-pin PDIP package, which is conducive for prototyping and production in various electronic projects. Its compact footprint and ease of integration into circuit designs make it a preferred choice for engineers and designers looking to optimize power management in their products.

Overall, the MAX736CPD+ from Maxim Integrated stands out as a high-quality voltage regulator, offering an optimal balance of efficiency, versatility, and protection for advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess